Crane Aerospace & Electronics Mixers STDB-2008

Description
Package Type | Connectorized Conversion Loss (dB) Max | 7 LO Drive (dBm) Norm | 7 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 6,000 RF LO Frequency Max (MHz) | 18,000 IF Bandwidth (MHz) | 4000
Request a Quote
Description
Package Type | Connectorized Conversion Loss (dB) Max | 7 LO Drive (dBm) Norm | 7 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 6,000 RF LO Frequency Max (MHz) | 18,000 IF Bandwidth (MHz) | 4000
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

STDB-2008 is a broadband double balanced mixer designed for RF and LO frequencies from 6.0 to 18.0 GHz and an IF bandwidth of DC to 4.0 GHz, offering typical conversion loss of 5.0 to 6.5 dB and RF/LO isolation of 44 to 30 dB. It operates over a temperature range of -54°C to +100°C and features a connectorized hermetic package in style I or M. Local oscillator power options include +7 dBm, +10 dBm, or +13 dBm. The mixer meets a minimum RF/LO isolation of 30 dB and IF/LO isolation of 25 dB across specified conditions.

Datasheet Summary
Powered by GS/AI

STDB-2008 is a broadband double balanced mixer designed for RF and LO frequencies from 6.0 to 18.0 GHz and an IF bandwidth of DC to 4.0 GHz, offering typical conversion loss of 5.0 to 6.5 dB and RF/LO isolation of 44 to 30 dB. It operates over a temperature range of -54°C to +100°C and features a connectorized hermetic package in style I or M. Local oscillator power options include +7 dBm, +10 dBm, or +13 dBm. The mixer meets a minimum RF/LO isolation of 30 dB and IF/LO isolation of 25 dB across specified conditions.

Suppliers

Company
Product
Description
Supplier Links
Mixers - STDB-2008 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Package Type | Connectorized Conversion Loss (dB) Max | 7 LO Drive (dBm) Norm | 7 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 6,000 RF LO Frequency Max (MHz) | 18,000 IF Bandwidth (MHz) | 4000
  • Package Type | Connectorized
  • Conversion Loss (dB) Max | 7
  • LO Drive (dBm) Norm | 7
  • Environmental Screening | Catalogue, Mil-screened
  • RF LO Frequency Min (MHz) | 6,000
  • RF LO Frequency Max (MHz) | 18,000
  • IF Bandwidth (MHz) | 4000
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Mixers
Product Number STDB-2008
Product Name Mixers
Package Type Connectorized; Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

Mixers - DMF-2A-250 SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 7 dBm; 7
LO 10 to 500 MHz
View Details
Mixers - DMM-6-1500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power +13 dBm; 13
LO 10 to 3000 MHz
View Details
Mixers - DMG-2B-2000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Surface Mount; Surface Mount
LO Power 7 dBm; 7
LO 500 to 3000 MHz
View Details
Mixers - CDB-9006 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power +10 dBm; 10
LO 5 to 1000 MHz
View Details