Mini-Circuits 5900 MHz Rf Mixer MBA-591+

Description
RF Mixer Level 7, SMT Double Balanced Mixer, RF/LO Freq 2800 - 5900 MHz Product overview: MBA-591+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5900 MHz. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 5900 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-MBA-591+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Mixer Level 7, SMT Double Balanced Mixer, RF/LO Freq 2800 - 5900 MHz Product overview: MBA-591+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5900 MHz. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 5900 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-MBA-591+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5900 MHz Rf Mixer - 861-MBA-591+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5900 MHz Rf Mixer
861-MBA-591+
5900 MHz Rf Mixer 861-MBA-591+
RF Mixer Level 7, SMT Double Balanced Mixer, RF/LO Freq 2800 - 5900 MHz Product overview: MBA-591+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5900 MHz. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 5900 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-MBA-591+ can be used for catalog matching and distributor lookup.

RF Mixer Level 7, SMT Double Balanced Mixer, RF/LO Freq 2800 - 5900 MHz Product overview: MBA-591+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5900 MHz. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 5900 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-MBA-591+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Mixers - 3157-MBA-591+CT-ND - DigiKey
Thief River Falls, MN, United States
DBL BAL MIX / SURF MT / ROHS

DBL BAL MIX / SURF MT / ROHS

Buy Now Datasheet
RF Mixers - 3157-MBA-591+TR-ND - DigiKey
Thief River Falls, MN, United States
DBL BAL MIX / SURF MT / ROHS

DBL BAL MIX / SURF MT / ROHS

Buy Now Datasheet
RF Mixers - 3157-MBA-591+DKR-ND - DigiKey
Thief River Falls, MN, United States
DBL BAL MIX / SURF MT / ROHS

DBL BAL MIX / SURF MT / ROHS

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category RF Mixers RF Mixers
Product Number 861-MBA-591+ 3157-MBA-591+CT-ND
Product Name 5900 MHz Rf Mixer RF Mixers
Package Type Reel Surface Mount; 10-SMD, Flat Leads
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - 3157-ZX05-42MH-S+-ND - DigiKey
Specs
Package Type Module
RF 5 to 4200 MHz
View Details
2 suppliers
Balanced Mixers - NBM-18000-40000 - kTB Solutions
Specs
RF 18000 to 40000 MHz
LO 26000 to 33000 MHz
IF 6000 to 8000 MHz
View Details
Mixers - DMM-2-250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power 7 dBm; 7
LO 1 to 500 MHz
View Details
M2-0208NE-1, Triple-Balanced Mixers - M2-0208NE-1 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type Triple Balanced; mixers
RF 2000 to 8000 MHz
View Details