Mini-Circuits SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 6000 MHz, 50Ω, Micro-X Style Package ERA-2+

Description
ERA-2+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot. It is enclosed in a Micro-X package. ERA-2+ uses Darlington configuration and is fabricated using InGaP HBT technology. Expected MTTF is 9100 years at 85°C case temperature. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-OUT and DC-IN 3 RF-IN 4 GND GND 2 1 GROUND RF-IN Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. Q ECO-024740 ERA-2+ MCL NY 250304 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 MMIC SURFACE MOUNT Monolithic Amplifier ERA-2+ 50Ω DC to 6 GHz
Request a Quote
Description
ERA-2+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot. It is enclosed in a Micro-X package. ERA-2+ uses Darlington configuration and is fabricated using InGaP HBT technology. Expected MTTF is 9100 years at 85°C case temperature. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-OUT and DC-IN 3 RF-IN 4 GND GND 2 1 GROUND RF-IN Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. Q ECO-024740 ERA-2+ MCL NY 250304 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 MMIC SURFACE MOUNT Monolithic Amplifier ERA-2+ 50Ω DC to 6 GHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERA-2+ is a surface-mount monolithic amplifier designed for DC to 6 GHz applications, featuring internal 50-ohm matching and unconditional stability. It is packaged in a Micro-X case style (VV105) and operates from a single +3.2V to +3.6V supply with a recommended current of 40 mA. The device exhibits a typical gain of 16.4 dB across the band, an output P1dB of +13 dBm, an output IP3 of +29 dBm, and a noise figure of 3.8 dB. It is rated for operation from -45°C to +85°C, with thermal resistance of 160 °C/W and an expected MTTF of 9100 years at 85°C case temperature. The part is RoHS compliant, aqueous washable, transient protected, and meets MSL1 moisture sensitivity and Class 1A HBM ESD ratings.

Datasheet Summary
Powered by GS/AI

ERA-2+ is a surface-mount monolithic amplifier designed for DC to 6 GHz applications, featuring internal 50-ohm matching and unconditional stability. It is packaged in a Micro-X case style (VV105) and operates from a single +3.2V to +3.6V supply with a recommended current of 40 mA. The device exhibits a typical gain of 16.4 dB across the band, an output P1dB of +13 dBm, an output IP3 of +29 dBm, and a noise figure of 3.8 dB. It is rated for operation from -45°C to +85°C, with thermal resistance of 160 °C/W and an expected MTTF of 9100 years at 85°C case temperature. The part is RoHS compliant, aqueous washable, transient protected, and meets MSL1 moisture sensitivity and Class 1A HBM ESD ratings.

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 6000 MHz, 50Ω, Micro-X Style Package - ERA-2+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 6000 MHz, 50Ω, Micro-X Style Package
ERA-2+
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 6000 MHz, 50Ω, Micro-X Style Package ERA-2+
ERA-2+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot. It is enclosed in a Micro-X package. ERA-2+ uses Darlington configuration and is fabricated using InGaP HBT technology. Expected MTTF is 9100 years at 85°C case temperature. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-OUT and DC-IN 3 RF-IN 4 GND GND 2 1 GROUND RF-IN Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. Q ECO-024740 ERA-2+ MCL NY 250304 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 MMIC SURFACE MOUNT Monolithic Amplifier ERA-2+ 50Ω DC to 6 GHz

ERA-2+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot. It is enclosed in a Micro-X package. ERA-2+ uses Darlington configuration and is fabricated using InGaP HBT technology. Expected MTTF is 9100 years at 85°C case temperature. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-OUT and DC-IN 3 RF-IN 4 GND GND 2 1 GROUND RF-IN Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. Q ECO-024740 ERA-2+ MCL NY 250304 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.com PAGE 1 OF 4 MMIC SURFACE MOUNT Monolithic Amplifier ERA-2+ 50Ω DC to 6 GHz

Supplier's Site Datasheet
RF Amplifiers - 3157-ERA-2+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-ERA-2+TR-ND
RF Amplifiers 3157-ERA-2+TR-ND
RF Amplifier IC Cellular, CATV, DBS, PCS, WLAN 0Hz ~ 6GHz

RF Amplifier IC Cellular, CATV, DBS, PCS, WLAN 0Hz ~ 6GHz

Buy Now Datasheet
RF Amplifiers - 3157-ERA-2+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-ERA-2+DKR-ND
RF Amplifiers 3157-ERA-2+DKR-ND
IC RF AMP CELLULAR 0HZ-6GHZ 4SMD

IC RF AMP CELLULAR 0HZ-6GHZ 4SMD

Buy Now Datasheet
RF Amplifiers - 3157-ERA-2+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-ERA-2+CT-ND
RF Amplifiers 3157-ERA-2+CT-ND
IC RF AMP CELLULAR 0HZ-6GHZ 4SMD

IC RF AMP CELLULAR 0HZ-6GHZ 4SMD

Buy Now Datasheet
RF and Wireless - RF Amplifiers - ERA-2+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ERA-2+
RF and Wireless - RF Amplifiers ERA-2+
IC RF AMP CELLULAR 0HZ-6GHZ 4SMD

IC RF AMP CELLULAR 0HZ-6GHZ 4SMD

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number ERA-2+ 3157-ERA-2+TR-ND ERA-2+
Product Name SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 6000 MHz, 50Ω, Micro-X Style Package RF Amplifiers RF and Wireless - RF Amplifiers
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 6000 MHz 0.0 to 6000 MHz 0.0 to 6000 MHz
Minimum Gain 10.7 dB 10.7 dB ? to 10.7 dB
Maximum Gain 17.3 dB 10.7 dB 10.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Low Noise, Medium Power Amplifier, 15 GHz to 45 GHz, 50Ω, 3x3 mm QFN Style Package - PMA3-15453+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 15000 to 45000 MHz
View Details
3 suppliers
SMT MMIC, Linear, Gain Block, pHEMT Amplifier, 500 MHz to 4500 MHz, 50Ω, 3x3 mm QFN Style Package - MNA-5W+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
MMIC Tech. MMIC
Package Type Surface Mount
View Details
4 suppliers
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 8000 MHz, 50Ω, Micro-X Style Package - ERA-1+ - Mini-Circuits
Specs
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 8000 MHz
Minimum Gain 12.3 dB
View Details
2 suppliers
SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 900 MHz to 2150 MHz, 50Ω, 5x6 mm MSiP Style Package - YSF-2151+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 900 to 2150 MHz
Minimum Gain 0.4000 dB
View Details
3 suppliers