4 Ways Core & Wire Power Splitter, 1 - 500 MHz, 50Ω
RF Power Divider 1MHz ~ 500MHz Isolation (Min) 20dB, 7° Imbalance (Max) 8-SMD, Gull Wing
RF Power Divider 1MHz ~ 500MHz Isolation (Min) 20dB, 7° Imbalance (Max) 8-SMD, Gull Wing
RF Power Divider 1MHz ~ 500MHz Isolation (Min) 20dB, 7° Imbalance (Max) 8-SMD, Gull Wing
RF PWR DVDR 1MHZ-500MHZ 8SMD Product overview: AD4PS-1+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ, 500MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 1MHZ, 500MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-AD4PS-1+ can be used for catalog matching and distributor lookup.
RF Power Divider 1 MHz ~ 500 MHz Isolation (Min) 20dB, 7° Imbalance (Max) 8-SMD, Gull Wing
| Mini-Circuits | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners |
| Product Number | AD4PS-1+ | 3157-AD4PS-1+DKR-ND | 851-AD4PS-1+ | AD4PS-1+ |
| Product Name | 4 Ways Core & Wire Power Splitter, 1 - 500 MHz, 50Ω | RF Power Dividers/Splitters | 1MHZ 500MHZ Rf Power Divider Splitter | RF Power Dividers/Splitters |
| 0º Power Divider Division: | 4-Way | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Frequency | 1.00 to 500.00 MHz | 1.00 to 500.00 MHz | 1.00 to 500.00 MHz | |
| Insertion Loss | 0.40 dB | 0.80 dB | 0.80 dB | 0.80 dB |
| Power | 0.50 watts |