The JSPQ-65W+ is a 2-way 90° surface mount power splitter/combiner for 50Ω applications, operating from 5 to 65 MHz. It uses a BK276 case style, measures 11.43 × 20.40 × 11.94 mm, and is rated for operation from -40°C to 85°C with storage from -55°C to 100°C. Maximum input power is 1 W. Typical insertion loss is 0.7 dB, isolation is 33 dB, phase unbalance is 5°, and amplitude unbalance is 0.7 dB. The device is aqueous washable and RoHS compliant.
Core & Wire 90° Hybrid, 5 - 65 MHz, 50Ω
C&W 90 HYBRID, 5 - 65 MHZ, 50
C&W 90 HYBRID, 5 - 65 MHZ, 50
C&W 90 HYBRID, 5 - 65 MHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners |
| Product Number | JSPQ-65W+ | 3157-JSPQ-65W+CT-ND |
| Product Name | Core & Wire 90° Hybrid, 5 - 65 MHz, 50Ω | RF Power Dividers/Splitters |
| Divider / Combiner Type | 90º Hybrid |