Mini-Circuits RF Power Dividers/Splitters WP4U+

Description
RF Power Divider 2.1GHz ~ 2.5GHz Isolation (Min) 18dB, 1.35 VSWR (Typ), 4° Imbalance (Max) 12-VQFN Exposed Pad
Request a Quote Datasheet
Description
RF Power Divider 2.1GHz ~ 2.5GHz Isolation (Min) 18dB, 1.35 VSWR (Typ), 4° Imbalance (Max) 12-VQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 3157-WP4U+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-WP4U+CT-ND
RF Power Dividers/Splitters 3157-WP4U+CT-ND
RF Power Divider 2.1GHz ~ 2.5GHz Isolation (Min) 18dB, 1.35 VSWR (Typ), 4° Imbalance (Max) 12-VQFN Exposed Pad

RF Power Divider 2.1GHz ~ 2.5GHz Isolation (Min) 18dB, 1.35 VSWR (Typ), 4° Imbalance (Max) 12-VQFN Exposed Pad

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-WP4U+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-WP4U+TR-ND
RF Power Dividers/Splitters 3157-WP4U+TR-ND
RF Power Divider 2.1GHz ~ 2.5GHz Isolation (Min) 18dB, 1.35 VSWR (Typ), 4° Imbalance (Max) 12-VQFN Exposed Pad

RF Power Divider 2.1GHz ~ 2.5GHz Isolation (Min) 18dB, 1.35 VSWR (Typ), 4° Imbalance (Max) 12-VQFN Exposed Pad

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-WP4U+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-WP4U+DKR-ND
RF Power Dividers/Splitters 3157-WP4U+DKR-ND
RF Power Divider 2.1GHz ~ 2.5GHz Isolation (Min) 18dB, 1.35 VSWR (Typ), 4° Imbalance (Max) 12-VQFN Exposed Pad

RF Power Divider 2.1GHz ~ 2.5GHz Isolation (Min) 18dB, 1.35 VSWR (Typ), 4° Imbalance (Max) 12-VQFN Exposed Pad

Buy Now Datasheet
2.1GHZ 2.5GHZ Rf Power Divider Splitter - 851-WP4U+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.1GHZ 2.5GHZ Rf Power Divider Splitter
851-WP4U+
2.1GHZ 2.5GHZ Rf Power Divider Splitter 851-WP4U+
RF PWR DVDR 2.1GHZ-2.5GHZ 12VQFN Product overview: WP4U+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.1GHZ, 2.5GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 2.1GHZ, 2.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-WP4U+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 2.1GHZ-2.5GHZ 12VQFN Product overview: WP4U+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.1GHZ, 2.5GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 2.1GHZ, 2.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-WP4U+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - WP4U+ - WP4U+ - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - WP4U+
WP4U+
RF Power Dividers/Splitters - WP4U+ WP4U+
Manufacturer: Mini-Circuits Win Source Part Number: 402890-WP4U+ Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Automation & Process Control

Manufacturer: Mini-Circuits
Win Source Part Number: 402890-WP4U+
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Automation & Process Control

Buy Now
RF Power Dividers/Splitters - WP4U+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
WP4U+
RF Power Dividers/Splitters WP4U+
RF Power Divider 2.1 GHz ~ 2.5 GHz Isolation (Min) 18dB, 1.35 VSWR (Typ), 4° Imbalance (Max) 12-VQFN Exposed Pad

RF Power Divider 2.1 GHz ~ 2.5 GHz Isolation (Min) 18dB, 1.35 VSWR (Typ), 4° Imbalance (Max) 12-VQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 3157-WP4U+CT-ND 851-WP4U+ WP4U+ WP4U+
Product Name RF Power Dividers/Splitters 2.1GHZ 2.5GHZ Rf Power Divider Splitter RF Power Dividers/Splitters - WP4U+ RF Power Dividers/Splitters
Package Type / Form Factor 12-VQFN Exposed Pad Tape & Reel (TR) 12-VQFN Exposed Pad
Insertion Loss 0.70 dB 0.70 dB 0.70 dB
Isolation 18.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

2 to 8GHz – 2 Way Power Divider/Splitter - UIY2PD2828D - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
8 way Power Divider SMA Connectors From 0.5GHz to 6GHz Rated at 30 Watts (CW) - HRT-PD(500/6000)-8S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 500.00 to 6000.00 MHz
Insertion Loss 3.20 dB
View Details
RF Power Dividers/Splitters - 3157-ZFSC-3-1-S+-ND - DigiKey
Specs
0º Power Divider Division: 3-Way
Package Type / Form Factor Module
Insertion Loss 0.80 dB
View Details
Power Dividers, Combiners, Hybrids - QHK-4R-26.7G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 26200.00 to 27200.00 MHz
Insertion Loss 1.50 dB
View Details