The ABF-8G+ is a thin-film surface mount bandpass filter designed for X-band radar and test measurements, operating from 6200 to 9800 MHz with a 50 Ω impedance. It features a typical passband insertion loss of 1.3 dB, a typical return loss of 16 dB, and stopband rejection up to 48 dB. The device measures 5.59 x 8.13 x 2.03 mm and is rated for operation from -55°C to +125°C with a maximum input power of 12 W at 25°C, derating to 3.2 W at 125°C. It uses an alumina substrate with gold-over-nickel plated leads and meets RoHS compliance. The filter is bi-directional and requires external DC blocking capacitors in DC-biased applications.
Mini-Circuits’ Surface Mount Thin-Film filters offer low insertion loss and high rejection realized via Thin-Film on Alumina substrate, using a sputtering process that can guarantee an enhanced Q and repeatable performance. Low pass, high pass, and bandpass surface mount thin-film designs can be realized with this technology up to 40 GHz in a small form factor helping customers achieve their SWaP objectives. Using our high quality thin-film manufacturing process we can guarantee repeatability on large batches of filters.
THIN FILM SMT BPF, 6200-9800 MHZ
THIN FILM SMT BPF, 6200-9800 MHZ
THIN FILM SMT BPF, 6200-9800 MHZ
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | ABF-8G+ | 3157-ABF-8G+CT-ND |
| Product Name | Thin Film SMT Band Pass Filter, 6200 - 9800 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Insertion Loss | 8000 dB | 2 dB |
| Package Type | Surface Mount | Surface Mount; 3-SMD Module |