The BFCN-8350+ is an LTCC bandpass filter designed for 8250 to 8450 MHz with a 50Ω impedance, housed in a FV1206-4 case measuring 3.2mm x 1.6mm. It features a typical insertion loss of 1.8 dB within the passband, a VSWR of 1.4:1, and provides strong rejection with insertion loss exceeding 18 dB below 7300 MHz and above 10300 MHz. The filter is hermetically sealed, temperature stable, and rated for operation from -55°C to 100°C with a maximum RF power input of 2W at 25°C, derating linearly to 0.5W at 100°C. Wrap-around terminations enhance solderability and mechanical reliability in harsh environments.
The BFCN-8350+ LTCC Band Pass Filter is constructed with 5 layers in order to achieve a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. Covering 8350 MHz ±100 MHz, these units offer low insertion loss and good rejection at the band reject edges.
Manufacturer: Mini-Circuits
Win Source Part Number: 713782-BFCN-8350+
Manufacturer Homepage: www.minicircuits.com
Reference case: N/A
Reference Date Code: 17+
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
8.35GHz Center Band Pass Ceramic Filter 200MHz 50Ohm 4-SMD, No Lead
CER FILTER 8.35GHZ BAND PASS
CER FILTER 8.35GHZ BAND PASS
| Mini-Circuits | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BFCN-8350+ | BFCN-8350+ | 3157-BFCN-8350+TR-ND |
| Product Name | LTCC Band Pass Filter, 8250 - 8450 MHz, 50Ω | Ceramic Filters - BFCN-8350+ | Ceramic Filters |
| Filter Type | Bandpass | Bandpass | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | ||
| Insertion Loss | 8350 dB | 3.5 dB |