SYBP-2250+ is a surface mount bandpass filter designed for frequencies from 1880 to 2620 MHz with a 50Ω impedance. It features a TT1423 case style measuring 6.35 mm by 7.87 mm by 3.81 mm and handles up to 7W RF power input at 25°C, derating linearly to 3W at 85°C. The filter operates across -40°C to 85°C and offers maximum insertion loss of 3.0 dB within the passband, VSWR of 1.9:1, and attenuation exceeding 20 dB in stopbands below 1280 MHz and above 3640 MHz. RoHS compliant.
Lumped LC Band Pass Filter, 1880 - 2620 MHz, 50Ω
LUMPED LC BPF, 1880 - 2620 MHZ
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | SYBP-2250+ | 3157-SYBP-2250+TR-ND |
| Product Name | Lumped LC Band Pass Filter, 1880 - 2620 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Insertion Loss | 2250 dB | 3 dB |
| Filter Technology | Passive Filter |