Mini-Circuits Lumped LC Band Pass Filter, 120 - 210 MHz, 50Ω RBP-160+

Description
Lumped LC Band Pass Filter, 120 - 210 MHz, 50Ω
Request a Quote Datasheet
Description
Lumped LC Band Pass Filter, 120 - 210 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 120 - 210 MHz, 50Ω - RBP-160+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 120 - 210 MHz, 50Ω
RBP-160+
Lumped LC Band Pass Filter, 120 - 210 MHz, 50Ω RBP-160+
Lumped LC Band Pass Filter, 120 - 210 MHz, 50Ω

Lumped LC Band Pass Filter, 120 - 210 MHz, 50Ω

Supplier's Site Datasheet
RF Filters - 3157-RBP-160+TR-ND - DigiKey
Thief River Falls, MN, United States
165MHz Center Frequency Band Pass RF Filter (Radio Frequency) 90MHz Bandwidth 8-SMD, No Lead

165MHz Center Frequency Band Pass RF Filter (Radio Frequency) 90MHz Bandwidth 8-SMD, No Lead

Buy Now Datasheet
RF Filters - 3157-RBP-160+CT-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BAND PASS 165MHZ 8SMD

RF FILTER BAND PASS 165MHZ 8SMD

Buy Now Datasheet
RF Filters - 3157-RBP-160+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BAND PASS 165MHZ 8SMD

RF FILTER BAND PASS 165MHZ 8SMD

Buy Now Datasheet
Laguna Hills, CA, United States
RF Filters - RBP-160+
RBP-160+
RF Filters - RBP-160+ RBP-160+
Manufacturer: Mini-Circuits Win Source Part Number: 931527-RBP-160+ Features: 165MHz Center Frequency Band Pass RF Filter (Radio Frequency) 90MHz Bandwidth - 8-SMD, No Lead Package: Reel - TR Package: 8-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100

Manufacturer: Mini-Circuits
Win Source Part Number: 931527-RBP-160+
Features: 165MHz Center Frequency Band Pass RF Filter (Radio Frequency) 90MHz Bandwidth - 8-SMD, No Lead
Package: Reel - TR
Package: 8-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100

Buy Now Datasheet
RF Filters - RBP-160+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
RBP-160+
RF Filters RBP-160+
RF FILTER BAND PASS 165MHZ 8SMD

RF FILTER BAND PASS 165MHZ 8SMD

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number RBP-160+ 3157-RBP-160+TR-ND RBP-160+ RBP-160+
Product Name Lumped LC Band Pass Filter, 120 - 210 MHz, 50Ω RF Filters RF Filters - RBP-160+ RF Filters
Filter Type Bandpass Bandpass Bandpass; Band Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 3157-LFCG-3400+CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Insertion Loss 2.1 dB
View Details
2 suppliers
Ceramic Filters - 3157-BFCN-732-2+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 7330 MHz
View Details
Lumped LC Band Pass Filter, 400 - 550 MHz, 50Ω - BPF-A475+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 475 dB
View Details
2 suppliers
RF Filters - 3157-EQY-4-283+DKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Insertion Loss 5.2 dB
View Details
2 suppliers