Mini-Circuits Lumped LC Band Pass Filter, 840 - 1440 MHz, 50Ω BPF-A1140+

Description
The BPF-A1140+ is a 50Ω bandpass filter fabricated using SMT technology. This bandpass filter covers from 840- 1440 MHz. This filter is built with high Q capacitors and air-coil inductors for superior performance. This filter is devel- oped for square kilometer array telescope systems for radio astronomy. It has repeatable performance across lots and consistent performance across temperature.
Request a Quote Datasheet
Description
The BPF-A1140+ is a 50Ω bandpass filter fabricated using SMT technology. This bandpass filter covers from 840- 1440 MHz. This filter is built with high Q capacitors and air-coil inductors for superior performance. This filter is devel- oped for square kilometer array telescope systems for radio astronomy. It has repeatable performance across lots and consistent performance across temperature.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 840 - 1440 MHz, 50Ω - BPF-A1140+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 840 - 1440 MHz, 50Ω
BPF-A1140+
Lumped LC Band Pass Filter, 840 - 1440 MHz, 50Ω BPF-A1140+
The BPF-A1140+ is a 50Ω bandpass filter fabricated using SMT technology. This bandpass filter covers from 840- 1440 MHz. This filter is built with high Q capacitors and air-coil inductors for superior performance. This filter is devel- oped for square kilometer array telescope systems for radio astronomy. It has repeatable performance across lots and consistent performance across temperature.

The BPF-A1140+ is a 50Ω bandpass filter fabricated using SMT technology. This bandpass filter covers from 840- 1440 MHz. This filter is built with high Q capacitors and air-coil inductors for superior performance. This filter is devel- oped for square kilometer array telescope systems for radio astronomy. It has repeatable performance across lots and consistent performance across temperature.

Supplier's Site Datasheet
RF Filters - 3157-BPF-A1140+TR-ND - DigiKey
Thief River Falls, MN, United States
1.14GHz Center Frequency Band Pass RF Filter (Radio Frequency) 600MHz Bandwidth 4dB 14-SMD Module

1.14GHz Center Frequency Band Pass RF Filter (Radio Frequency) 600MHz Bandwidth 4dB 14-SMD Module

Buy Now Datasheet
RF Filters - 3157-BPF-A1140+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BANDPASS 1.14GHZ 14SMD

RF FILTER BANDPASS 1.14GHZ 14SMD

Buy Now Datasheet
RF Filters - 3157-BPF-A1140+CT-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BANDPASS 1.14GHZ 14SMD

RF FILTER BANDPASS 1.14GHZ 14SMD

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number BPF-A1140+ 3157-BPF-A1140+TR-ND
Product Name Lumped LC Band Pass Filter, 840 - 1440 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 1140 dB 4 dB
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

LTCC SMT Band Pass Filter, 4.5 - 5.3 GHz, 50Ω - BFHK-5001+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 4.9 dB
View Details
2 suppliers
Ceramic Filters - 3157-HFCW-7000+CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Insertion Loss 1.8 dB
View Details
Lumped LC Band Pass Filter, 400 - 550 MHz, 50Ω - BPF-A475+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 475 dB
View Details
2 suppliers
Lumped LC Band Pass Filter, 470 - 705 MHz, 50Ω - BPF-C587+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 587 dB
View Details
3 suppliers