The BFCN-2491+ is a ceramic LTCC band pass filter designed for harmonic rejection in transmitters and receivers, with a passband of 1950 to 3190 MHz and a 50 Ω impedance. It features a compact 3.2 × 1.6 mm FV1206-7 package, hermetic sealing, and operates from -55 °C to +100 °C. The filter provides minimum 20 dB rejection in the lower stop band (DC-1440 MHz) and up to 29 dB in the upper stop band (4500-10000 MHz), with insertion loss not exceeding 3.0 dB across the passband and return loss greater than 15 dB. Wrap-around terminations reduce parasitic effects.
The BFCN-2491+ LTCC Band Pass Filter achieves a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. Covering 1950 to 3190 MHz, these units offer excellent rejection over a deep stopband.
Manufacturer: Mini-Circuits
Win Source Part Number: 913308-BFCN-2491+
Features: 2.491GHz Center Band Pass Ceramic Filter 50Ohm 1206 (3216 Metric), 4 PC Pad
Package: Reel - TR
Package: 1206 (3216 Metric), 4 PC Pad
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8548.90.0100
Other Part Number: 3157-BFCN-2491+DKR, 3157-BFCN-2491+TR, 3157-BFCN-2491+CT
2.491GHz Center Band Pass Ceramic Filter 1.24GHz 50Ohm 1206 (3216 Metric), 4 PC Pad
2.491GHz Center Band Pass Ceramic Filter 1.24GHz 50Ohm 1206 (3216 Metric), 4 PC Pad
2.491GHz Center Band Pass Ceramic Filter 1.24GHz 50Ohm 1206 (3216 Metric), 4 PC Pad
LTCC BAND PASS FILTER, 1950 - 31
| Mini-Circuits | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Band Pass Filters |
| Product Number | BFCN-2491+ | BFCN-2491+ | 3157-BFCN-2491+TR-ND | BFCN-2491+ |
| Product Name | LTCC Band Pass Filter, 1950 - 3190 MHz, 50Ω | Ceramic Filters - BFCN-2491+ | Ceramic Filters | Ceramic Filters |
| Filter Type | Bandpass | Bandpass | ||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | |||
| Insertion Loss | 2491 dB | 3 dB | 3 dB | |
| Filter Technology | Passive Filter |