Mini-Circuits LTCC Band Pass Filter, 14 - 14.5 GHz, 50Ω BFHK-1432+

Description
Mini-Circuits’ BFHK-1432+ Band Pass Filter delivers precision filtering for Ku-band uplinks in a compact, rugged ceramic package. Leveraging proprietary materials science and a distributed design topology ensures highly repeatable performance for mission- critical operation. The filter provides a typical passband loss of 3.0 dB from 14 to 14.5 GHz with exceptional stopband rejection of 60 dB from 0.1 to 5 GHz and 65 dB through 27.5 GHz, greatly suppressing interference and harmonics. The BFHK-1432+ is rated for 6.3 W of RF input power and operates over a wide temperature range of -55°C to +125°C, combining reliability and high performance for demanding SATCOM (VSAT), defense and test environments.
Request a Quote
Description
Mini-Circuits’ BFHK-1432+ Band Pass Filter delivers precision filtering for Ku-band uplinks in a compact, rugged ceramic package. Leveraging proprietary materials science and a distributed design topology ensures highly repeatable performance for mission- critical operation. The filter provides a typical passband loss of 3.0 dB from 14 to 14.5 GHz with exceptional stopband rejection of 60 dB from 0.1 to 5 GHz and 65 dB through 27.5 GHz, greatly suppressing interference and harmonics. The BFHK-1432+ is rated for 6.3 W of RF input power and operates over a wide temperature range of -55°C to +125°C, combining reliability and high performance for demanding SATCOM (VSAT), defense and test environments.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BFHK-1432+ is a surface-mount LTCC band pass filter designed for 50Ω systems in the 14 to 14.5 GHz range. It comes in a standard 1812 (4.5 x 3.2 mm) ceramic package with LGA termination and shielded construction. The filter exhibits a typical insertion loss of 3.0 dB within the passband and achieves stopband rejection of 65 dB up to 27.5 GHz. It supports an input power of 6.3 W at +25°C, derating linearly to 1.9 W at +125°C. The device operates reliably across a temperature range of -55°C to +125°C and meets RoHS/REACH compliance. It is bi-directional with RF1 and RF2 ports interchangeable, and requires external DC blocking capacitors in DC-biased applications.

Datasheet Summary
Powered by GS/AI

The BFHK-1432+ is a surface-mount LTCC band pass filter designed for 50Ω systems in the 14 to 14.5 GHz range. It comes in a standard 1812 (4.5 x 3.2 mm) ceramic package with LGA termination and shielded construction. The filter exhibits a typical insertion loss of 3.0 dB within the passband and achieves stopband rejection of 65 dB up to 27.5 GHz. It supports an input power of 6.3 W at +25°C, derating linearly to 1.9 W at +125°C. The device operates reliably across a temperature range of -55°C to +125°C and meets RoHS/REACH compliance. It is bi-directional with RF1 and RF2 ports interchangeable, and requires external DC blocking capacitors in DC-biased applications.

Suppliers

Company
Product
Description
Supplier Links
LTCC Band Pass Filter, 14 - 14.5 GHz, 50Ω - BFHK-1432+ - Mini-Circuits
Brooklyn, NY, United States
LTCC Band Pass Filter, 14 - 14.5 GHz, 50Ω
BFHK-1432+
LTCC Band Pass Filter, 14 - 14.5 GHz, 50Ω BFHK-1432+
Mini-Circuits’ BFHK-1432+ Band Pass Filter delivers precision filtering for Ku-band uplinks in a compact, rugged ceramic package. Leveraging proprietary materials science and a distributed design topology ensures highly repeatable performance for mission- critical operation. The filter provides a typical passband loss of 3.0 dB from 14 to 14.5 GHz with exceptional stopband rejection of 60 dB from 0.1 to 5 GHz and 65 dB through 27.5 GHz, greatly suppressing interference and harmonics. The BFHK-1432+ is rated for 6.3 W of RF input power and operates over a wide temperature range of -55°C to +125°C, combining reliability and high performance for demanding SATCOM (VSAT), defense and test environments.

Mini-Circuits’ BFHK-1432+ Band Pass Filter delivers precision filtering for Ku-band uplinks in a compact, rugged ceramic package. Leveraging proprietary materials science and a distributed design topology ensures highly repeatable performance for mission- critical operation. The filter provides a typical passband loss of 3.0 dB from 14 to 14.5 GHz with exceptional stopband rejection of 60 dB from 0.1 to 5 GHz and 65 dB through 27.5 GHz, greatly suppressing interference and harmonics. The BFHK-1432+ is rated for 6.3 W of RF input power and operates over a wide temperature range of -55°C to +125°C, combining reliability and high performance for demanding SATCOM (VSAT), defense and test environments.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number BFHK-1432+
Product Name LTCC Band Pass Filter, 14 - 14.5 GHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 1000 - 1800 MHz, 50Ω - BPF-A1340+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Ceramic Resonator Band Pass Filter, 1300 - 1500 MHz, 50Ω - CBP-1400F+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Filters - 3157-HFCU-1782+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 26150 MHz
View Details
Lumped LC Band Pass Filter, 1000 - 1200 MHz, 50Ω - SXBP-1100+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 1100 dB
View Details
2 suppliers