Mini-Circuits RF Filters HFCN-3052+

Description
LTCC SMT HPF, 30.5 - 56.2 GHZ
Request a Quote Datasheet
Description
LTCC SMT HPF, 30.5 - 56.2 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 3157-HFCN-3052+TR-ND - DigiKey
Thief River Falls, MN, United States
LTCC SMT HPF, 30.5 - 56.2 GHZ

LTCC SMT HPF, 30.5 - 56.2 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Filters and Microwave Filters
Product Number 3157-HFCN-3052+TR-ND
Product Name RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 23.99 - 28.75 GHz Bandpass Filter - MFBP-00045CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 23990 to 28750 MHz
View Details
5000 MHz Cavity Band Pass Filter - AB5000B1320 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 600000 kHz
View Details
Ceramic Filters - 50-ECS-DCF-108DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6525 MHz
Insertion Loss 3 dB
View Details
3.5-31GHz 2.92-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF03P531K - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 3500 to 31000 MHz
Insertion Loss 1.5 dB
View Details