The ABF-11R8G+ is a thin-film surface mount bandpass filter designed for X-band applications, operating between 10.6 and 13 GHz with a characteristic impedance of 50 Ω. It features a typical passband insertion loss of 1 dB, a typical return loss of 16 dB, and upper stopband rejection up to 53 dB. The filter is housed in a compact package measuring 5.59 x 8.13 x 2.03 mm, with gold-over-nickel plated leads and a suggestion for PCB layout PL-764. It operates reliably from -55°C to +125°C and handles a maximum input power of 8.75 W at 25°C, derated to 3.3 W at 125°C. The part is RoHS compliant and rated to environmental standard ENV120.
Mini-Circuits’ Surface Mount Thin-Film filters offer low insertion loss and high rejection realized via Thin-Film on Alumina substrate, using a sputtering process that can guarantee an enhanced Q and repeatable performance. Low pass, high pass, and bandpass surface mount thin-film designs can be realized with this technology up to 40 GHz in a small form factor helping customers achieve their SWaP objectives. Using our high quality thin-film manufacturing process we can guarantee repeatability on large batches of filters.
THIN FILM SMT BPF, 10.6 - 13 GHZ
THIN FILM SMT BPF, 10.6 - 13 GHZ
THIN FILM SMT BPF, 10.6 - 13 GHZ
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | ABF-11R8G+ | 3157-ABF-11R8G+TR-ND |
| Product Name | Thin Film SMT Band Pass Filter, 10.6 - 13 GHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Insertion Loss | 11.8 dB | 1.8 dB |
| Package Type | Surface Mount | Surface Mount; 3-SMD Module |