The BFCN-8650+ is an LTCC bandpass filter designed for 8550 to 8750 MHz operations with a 50Ω impedance. It features a compact FV1206-4 case measuring 3.2mm x 1.6mm, low typical insertion loss of 2.0 dB, and sharp rejection near the passband. The filter is hermetically sealed, temperature stable, and operates from -55°C to 100°C with a maximum RF power input of 2W at 25°C, derating linearly to 0.5W at 100°C. Wrap-around terminations ensure reliable solderability and mechanical robustness in harsh environments.
The BFCN-8650+ LTCC Band Pass Filter is constructed with 5 layers in order to achieve a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. Covering 8650 MHz ±100 MHz, these units offer low insertion loss and good rejection at the band reject edges.
8.65GHz Center Band Pass Ceramic Filter 200MHz 50Ohm 4-SMD, No Lead
CER FILTER 8.65GHZ BAND PASS
CER FILTER 8.65GHZ BAND PASS
Manufacturer: Mini-Circuits
Win Source Part Number: 864166-BFCN-8650+
Features: 8.65GHz Center Band Pass Ceramic Filter 200 MHz 50Ohm 4-SMD, No Lead
Package: Reel - TR
Package: 4-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8548.90.0100
LTCC BAND PASS FILTER, 8550 - 87
| Mini-Circuits | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Band Pass Filters |
| Product Number | BFCN-8650+ | 3157-BFCN-8650+TR-ND | BFCN-8650+ | BFCN-8650+ |
| Product Name | LTCC Band Pass Filter, 8550 - 8750 MHz, 50Ω | Ceramic Filters | Ceramic Filters - BFCN-8650+ | Ceramic Filters |
| Filter Type | Bandpass | Bandpass | ||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | |||
| Insertion Loss | 8650 dB | 3.5 dB | 3.5 dB | |
| Filter Technology | Passive Filter |