The BFHK-4951+ is a surface-mount LTCC bandpass filter designed for use in the 4.3 to 5.3 GHz range with 50 Ω impedance. It features a standard 1812 (4.5 mm × 3.2 mm) LGA package, shielded construction, and achieves a passband insertion loss of 3.2 dB typical. Stopband rejection is 73 dB typical up to 12.3 GHz, with a maximum RF input power of 1 W and an operating temperature range of -55°C to +125°C.
The BFHK-4951+ LTCC Band Pass Filter achieves a miniature size and high repeatability of performance by utilizing a proprietary LTCC material system and distributed filter topology. The passband loss at 4.3 – 5.3 GHz is as low as 3.2 dB, with typical stopband rejections at 73 dB up to 12.3 GHz. This model handles up to 1W RF input power, and provides a wide operating temperature range from -55 to +125°C. Utilizing a proprietary LTCC material system and a distributed filter topology, this filter is able to achieve repeatable performance on a lot-to-lot basis.
RF FILTER BAND PASS 4.8GHZ 3SMD
RF FILTER BAND PASS 4.8GHZ 3SMD
RF FILTER BAND PASS 4.8GHZ 3SMD
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BFHK-4951+ | 3157-BFHK-4951+TR-ND |
| Product Name | LTCC Band Pass Filter, 4300 - 5300 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Insertion Loss | 4.8 dB | 4.5 dB |
| Filter Technology | Passive Filter |