Mini-Circuits Non-Magnetic Flex Cable, 0.086" center diameter, DC-18GHz 86N-30CSMPMSM

Description
The 86N Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components or sub-systems. The construction includes an unjacketed silver-plated copper-clad center conductor which maintains its shape after bending. The outer shield is a tin soaked, silver-plated copper braid which minimizes signal leakage while remaining flexible for easy bending. Connectors have passivated stainless-steel coupling nuts over gold-plated connector bodies and gold-plated, brass center conductors. REV. OR ECO-028797 86N-XXCSSMPMSM MCL NY 260312 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 COAXIAL Non-Magnetic Flex Cables 86N SERIES 50Ω DC to 18 GHz SSMP-Male to SMA-Male
Request a Quote
Description
The 86N Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components or sub-systems. The construction includes an unjacketed silver-plated copper-clad center conductor which maintains its shape after bending. The outer shield is a tin soaked, silver-plated copper braid which minimizes signal leakage while remaining flexible for easy bending. Connectors have passivated stainless-steel coupling nuts over gold-plated connector bodies and gold-plated, brass center conductors. REV. OR ECO-028797 86N-XXCSSMPMSM MCL NY 260312 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 COAXIAL Non-Magnetic Flex Cables 86N SERIES 50Ω DC to 18 GHz SSMP-Male to SMA-Male
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 86N Series is a non-magnetic, nickel-free coaxial flex cable designed for DC to 18 GHz applications in cryogenic, test & measurement, and quantum computing environments. It features a 50 Ω impedance, silver-plated copper center conductor, and tin-soaked silver-plated copper braid shield with a bend radius of 1.18 mm for repeated flexing. The connectors are SSMP-male to SMA-male, with nickel-free, gold-plated beryllium copper bodies and center contacts. The cable operates from -45 °C to +125 °C, withstands 2000 VDC, and has a shielding effectiveness of at least 100 dB/m. Cable weight is 14 g/m, and attenuation at 18 GHz is 356.91 dB/100 m. The part is RoHS compliant and carries environmental rating ENV157.

Datasheet Summary
Powered by GS/AI

The 86N Series is a non-magnetic, nickel-free coaxial flex cable designed for DC to 18 GHz applications in cryogenic, test & measurement, and quantum computing environments. It features a 50 Ω impedance, silver-plated copper center conductor, and tin-soaked silver-plated copper braid shield with a bend radius of 1.18 mm for repeated flexing. The connectors are SSMP-male to SMA-male, with nickel-free, gold-plated beryllium copper bodies and center contacts. The cable operates from -45 °C to +125 °C, withstands 2000 VDC, and has a shielding effectiveness of at least 100 dB/m. Cable weight is 14 g/m, and attenuation at 18 GHz is 356.91 dB/100 m. The part is RoHS compliant and carries environmental rating ENV157.

Suppliers

Company
Product
Description
Supplier Links
Non-Magnetic Flex Cable, 0.086
Brooklyn, NY, United States
Non-Magnetic Flex Cable, 0.086" center diameter, DC-18GHz
86N-30CSMPMSM
Non-Magnetic Flex Cable, 0.086" center diameter, DC-18GHz 86N-30CSMPMSM
The 86N Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components or sub-systems. The construction includes an unjacketed silver-plated copper-clad center conductor which maintains its shape after bending. The outer shield is a tin soaked, silver-plated copper braid which minimizes signal leakage while remaining flexible for easy bending. Connectors have passivated stainless-steel coupling nuts over gold-plated connector bodies and gold-plated, brass center conductors. REV. OR ECO-028797 86N-XXCSSMPMSM MCL NY 260312 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 COAXIAL Non-Magnetic Flex Cables 86N SERIES 50Ω DC to 18 GHz SSMP-Male to SMA-Male

The 86N Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components or sub-systems. The construction includes an unjacketed silver-plated copper-clad center conductor which maintains its shape after bending. The outer shield is a tin soaked, silver-plated copper braid which minimizes signal leakage while remaining flexible for easy bending. Connectors have passivated stainless-steel coupling nuts over gold-plated connector bodies and gold-plated, brass center conductors. REV. OR ECO-028797 86N-XXCSSMPMSM MCL NY 260312 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.com PAGE 1 OF 4 COAXIAL Non-Magnetic Flex Cables 86N SERIES 50Ω DC to 18 GHz SSMP-Male to SMA-Male

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number 86N-30CSMPMSM
Product Name Non-Magnetic Flex Cable, 0.086" center diameter, DC-18GHz
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Phase-Stable Flex Cable, DC-18GHz, 3.0 ft. (0.9m) - CBN-3FT-NMNM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type N-Type Male
View Details
Flexible Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers