Mini-Circuits Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 24.0″ 141-24SMNM+

Description
Mini-Circuits' 141 SMNM+ Series Hand-Flex™ Coaxial Cables are ideal for integrating coaxial components and sub-systems in tight spaces and dense system configurations. SMA to N-type connection avoids need for an adapter between components with SMA female and N-type female connection ports, reducing system cost and improving reliability. Sturdy, hand-formable cable construction maintains shape after bending with bend radius as small as 8 mm. 141 SMNM+ coaxial cables have the advantages of wide frequency range and excellent return loss and insertion loss. The 141 SMNM+ Series Hand-Flex cables are available in a variety of lengths to meet your requirements.
Request a Quote
Description
Mini-Circuits' 141 SMNM+ Series Hand-Flex™ Coaxial Cables are ideal for integrating coaxial components and sub-systems in tight spaces and dense system configurations. SMA to N-type connection avoids need for an adapter between components with SMA female and N-type female connection ports, reducing system cost and improving reliability. Sturdy, hand-formable cable construction maintains shape after bending with bend radius as small as 8 mm. 141 SMNM+ coaxial cables have the advantages of wide frequency range and excellent return loss and insertion loss. The 141 SMNM+ Series Hand-Flex cables are available in a variety of lengths to meet your requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 141-24SMNM+ is a 24-inch hand-formable coaxial cable with 50Ω impedance, featuring SMA male to N-type male connectors, designed for DC to 18 GHz applications. It has a minimum bend radius of 8 mm, an insertion loss of 1.32 dB typical at 18 GHz, and a return loss of 18 dB typical at 18 GHz. The cable supports power handling of 90 W at 18 GHz at sea level and operates within a temperature range of -55 °C to +105 °C. Constructed with a silver-plated copper clad steel center conductor, solid PTFE dielectric, and copper braid shield with tin soaking, it includes an anti-torque nut to prevent connector stress during installation. The overall length measures 609.6 mm, with a diameter of 9.14 mm and a weight of 60.73 grams.

Datasheet Summary
Powered by GS/AI

The 141-24SMNM+ is a 24-inch hand-formable coaxial cable with 50Ω impedance, featuring SMA male to N-type male connectors, designed for DC to 18 GHz applications. It has a minimum bend radius of 8 mm, an insertion loss of 1.32 dB typical at 18 GHz, and a return loss of 18 dB typical at 18 GHz. The cable supports power handling of 90 W at 18 GHz at sea level and operates within a temperature range of -55 °C to +105 °C. Constructed with a silver-plated copper clad steel center conductor, solid PTFE dielectric, and copper braid shield with tin soaking, it includes an anti-torque nut to prevent connector stress during installation. The overall length measures 609.6 mm, with a diameter of 9.14 mm and a weight of 60.73 grams.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.141
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 24.0″
141-24SMNM+
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 24.0″ 141-24SMNM+
Mini-Circuits' 141 SMNM+ Series Hand-Flex™ Coaxial Cables are ideal for integrating coaxial components and sub-systems in tight spaces and dense system configurations. SMA to N-type connection avoids need for an adapter between components with SMA female and N-type female connection ports, reducing system cost and improving reliability. Sturdy, hand-formable cable construction maintains shape after bending with bend radius as small as 8 mm. 141 SMNM+ coaxial cables have the advantages of wide frequency range and excellent return loss and insertion loss. The 141 SMNM+ Series Hand-Flex cables are available in a variety of lengths to meet your requirements.

Mini-Circuits' 141 SMNM+ Series Hand-Flex™ Coaxial Cables are ideal for integrating coaxial components and sub-systems in tight spaces and dense system configurations. SMA to N-type connection avoids need for an adapter between components with SMA female and N-type female connection ports, reducing system cost and improving reliability. Sturdy, hand-formable cable construction maintains shape after bending with bend radius as small as 8 mm. 141 SMNM+ coaxial cables have the advantages of wide frequency range and excellent return loss and insertion loss. The 141 SMNM+ Series Hand-Flex cables are available in a variety of lengths to meet your requirements.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-141-24SMNM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-141-24SMNM+-ND
Coaxial Cables (RF) 3157-141-24SMNM+-ND
"COAX CBL SMA TO N-TYPE 24"""

"COAX CBL SMA TO N-TYPE 24"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 141-24SMNM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
141-24SMNM+
Cable Assemblies - Coaxial Cables (RF) 141-24SMNM+
CBL ASSY SMA-NTYPE PLUG-PLUG 24"

CBL ASSY SMA-NTYPE PLUG-PLUG 24"

Supplier's Site
Rf Cable Assemblies Hand-Flex Interconnect, 0.141 Center Diameter, 18.0 Ghz Mini-Circuits - 82AH6260 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assemblies Hand-Flex Interconnect, 0.141 Center Diameter, 18.0 Ghz Mini-Circuits
82AH6260
Rf Cable Assemblies Hand-Flex Interconnect, 0.141 Center Diameter, 18.0 Ghz Mini-Circuits 82AH6260
RF CABLE ASSEMBLIES HAND-FLEX INTERCONNECT, 0.141" CENTER DIAMETER, 18.0 GHZ

RF CABLE ASSEMBLIES HAND-FLEX INTERCONNECT, 0.141" CENTER DIAMETER, 18.0 GHZ

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 141-24SMNM+ 3157-141-24SMNM+-ND 141-24SMNM+ 82AH6260
Product Name Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 24.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) Rf Cable Assemblies Hand-Flex Interconnect, 0.141 Center Diameter, 18.0 Ghz Mini-Circuits
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5833 ft (1.78 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Flexible Test Cable, 18.0 GHz, 48.0″ - ULC-4FT-SMSM+ - Mini-Circuits
Specs
Cable Length 4 ft (12.19 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
Flexible Cable, DC-110 GHz, 12.0″ - AP110-1FTW1F1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type 1.0 mm-Fema
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers