Mini-Circuits Non-Magnetic Flex Cable, 0.086" center diameter, DC-18 GHz, 0.98 ft. (0.3 m) 86N-30CSM

Description
The 86N Series Hand-Flex™ coaxial cables are ideal for interconnecting coaxial components or sub-systems. The construction includes an unjacketed silver-plated copper-clad center conductor which maintains its shape after bending. The outer shield is a tin-soaked, silver-plated copper braid which minimizes signal leakage while remaining flexible for easy bending. Connectors have passivated stainless-steel coupling nuts over gold-plated connector bodies and gold-plated brass center conductors. REV. OR ECO-028797 86N-XXCSM MCL NY 260312 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 COAXIAL Non-Magnetic Flex Cables 86N SERIES 50Ω DC to 18 GHz SMA-Male to SMA-Male
Request a Quote
Description
The 86N Series Hand-Flex™ coaxial cables are ideal for interconnecting coaxial components or sub-systems. The construction includes an unjacketed silver-plated copper-clad center conductor which maintains its shape after bending. The outer shield is a tin-soaked, silver-plated copper braid which minimizes signal leakage while remaining flexible for easy bending. Connectors have passivated stainless-steel coupling nuts over gold-plated connector bodies and gold-plated brass center conductors. REV. OR ECO-028797 86N-XXCSM MCL NY 260312 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 COAXIAL Non-Magnetic Flex Cables 86N SERIES 50Ω DC to 18 GHz SMA-Male to SMA-Male
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 86N-30CSM is a 50Ω non-magnetic flex cable with SMA-male connectors on both ends, designed for DC to 18 GHz applications in cryogenic, test & measurement, and quantum computing environments. It has a length of 0.3 m, a bend radius of 6 mm for installation and 30 mm for repeated bending, and operates from -45 °C to +125 °C. The cable features an unjacketed silver-plated copper-clad center conductor and a tin-soaked silver-plated copper braid shield, with gold-plated beryllium copper connectors. Its impedance is 50 Ω, return loss is at least 17.69 dB (VSWR ≤ 1.3:1), voltage withstand is 2000 VDC, and shielding effectiveness exceeds 100 dB/m. The cable weighs 10.2 g and meets RoHS compliance and environmental rating ENV157.

Datasheet Summary
Powered by GS/AI

The 86N-30CSM is a 50Ω non-magnetic flex cable with SMA-male connectors on both ends, designed for DC to 18 GHz applications in cryogenic, test & measurement, and quantum computing environments. It has a length of 0.3 m, a bend radius of 6 mm for installation and 30 mm for repeated bending, and operates from -45 °C to +125 °C. The cable features an unjacketed silver-plated copper-clad center conductor and a tin-soaked silver-plated copper braid shield, with gold-plated beryllium copper connectors. Its impedance is 50 Ω, return loss is at least 17.69 dB (VSWR ≤ 1.3:1), voltage withstand is 2000 VDC, and shielding effectiveness exceeds 100 dB/m. The cable weighs 10.2 g and meets RoHS compliance and environmental rating ENV157.

Suppliers

Company
Product
Description
Supplier Links
Non-Magnetic Flex Cable, 0.086
Brooklyn, NY, United States
Non-Magnetic Flex Cable, 0.086" center diameter, DC-18 GHz, 0.98 ft. (0.3 m)
86N-30CSM
Non-Magnetic Flex Cable, 0.086" center diameter, DC-18 GHz, 0.98 ft. (0.3 m) 86N-30CSM
The 86N Series Hand-Flex™ coaxial cables are ideal for interconnecting coaxial components or sub-systems. The construction includes an unjacketed silver-plated copper-clad center conductor which maintains its shape after bending. The outer shield is a tin-soaked, silver-plated copper braid which minimizes signal leakage while remaining flexible for easy bending. Connectors have passivated stainless-steel coupling nuts over gold-plated connector bodies and gold-plated brass center conductors. REV. OR ECO-028797 86N-XXCSM MCL NY 260312 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 COAXIAL Non-Magnetic Flex Cables 86N SERIES 50Ω DC to 18 GHz SMA-Male to SMA-Male

The 86N Series Hand-Flex™ coaxial cables are ideal for interconnecting coaxial components or sub-systems. The construction includes an unjacketed silver-plated copper-clad center conductor which maintains its shape after bending. The outer shield is a tin-soaked, silver-plated copper braid which minimizes signal leakage while remaining flexible for easy bending. Connectors have passivated stainless-steel coupling nuts over gold-plated connector bodies and gold-plated brass center conductors. REV. OR ECO-028797 86N-XXCSM MCL NY 260312 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.com PAGE 1 OF 4 COAXIAL Non-Magnetic Flex Cables 86N SERIES 50Ω DC to 18 GHz SMA-Male to SMA-Male

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number 86N-30CSM
Product Name Non-Magnetic Flex Cable, 0.086" center diameter, DC-18 GHz, 0.98 ft. (0.3 m)
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
Flexible Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Flexible Test Cable, 18.0 GHz, 120.0″ - ULC-10FT-SMSM+ - Mini-Circuits
Specs
Cable Length 10 ft (30.48 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers