Mini-Circuits Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 12.0″ 086-12SBSM+

Description
The 086 SBSM Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems to equipment racks. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body. SMA-M connector has gold plated, brass center conductor and SMA-F has gold plated BeCuB center conductor.
Request a Quote
Description
The 086 SBSM Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems to equipment racks. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body. SMA-M connector has gold plated, brass center conductor and SMA-F has gold plated BeCuB center conductor.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 086-12SBSM+ is a 12-inch, 50Ω Hand-Flex™ coaxial cable with SMA-male to SMA-female bulkhead connectors, designed for DC to 18 GHz applications. It features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and tin-soaked copper braid shield with an FEP blue jacket. The cable supports a 6 mm minimum bend radius and includes an anti-torque nut to prevent connector stress during installation. Insertion loss is up to 1.55 dB at 18 GHz, with return loss ranging from 16 dB to 24 dB across the band. Power handling is rated at 35 W at 18 GHz and 211 W at 0.5 GHz at sea level. Operating and storage temperatures range from -55°C to +105°C. Dimensions are 304.8 mm in length with 12.95 mm diameter for the body and 11.13 mm for the connector housing.

Datasheet Summary
Powered by GS/AI

The 086-12SBSM+ is a 12-inch, 50Ω Hand-Flex™ coaxial cable with SMA-male to SMA-female bulkhead connectors, designed for DC to 18 GHz applications. It features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and tin-soaked copper braid shield with an FEP blue jacket. The cable supports a 6 mm minimum bend radius and includes an anti-torque nut to prevent connector stress during installation. Insertion loss is up to 1.55 dB at 18 GHz, with return loss ranging from 16 dB to 24 dB across the band. Power handling is rated at 35 W at 18 GHz and 211 W at 0.5 GHz at sea level. Operating and storage temperatures range from -55°C to +105°C. Dimensions are 304.8 mm in length with 12.95 mm diameter for the body and 11.13 mm for the connector housing.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.086
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 12.0″
086-12SBSM+
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 12.0″ 086-12SBSM+
The 086 SBSM Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems to equipment racks. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body. SMA-M connector has gold plated, brass center conductor and SMA-F has gold plated BeCuB center conductor.

The 086 SBSM Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems to equipment racks. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body. SMA-M connector has gold plated, brass center conductor and SMA-F has gold plated BeCuB center conductor.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-086-12SBSM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-086-12SBSM+-ND
Coaxial Cables (RF) 3157-086-12SBSM+-ND
"COAX CBL SMA TO SMA 12"""

"COAX CBL SMA TO SMA 12"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 086-12SBSM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
086-12SBSM+
Cable Assemblies - Coaxial Cables (RF) 086-12SBSM+
CBL ASSY SMA JACK TO PLUG 12"

CBL ASSY SMA JACK TO PLUG 12"

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 086-12SBSM+ 3157-086-12SBSM+-ND 086-12SBSM+
Product Name Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 12.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
Precision Test Cable, 18.0 GHz, 15.0 ft. (4.57m) - CBL-15FT-SMSM+ - Mini-Circuits
Specs
Cable Length 15 ft (45.72 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
2 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.17 ft (3.56 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers