Mini-Circuits Flexible Interconnect, 0.047" center diameter, 40 GHz, 6.0″ FL47-6KM+

Description
The FL47 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid, silver plated, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless- steel coupling nut over a gold plated connector body with gold plated brass center conductor. The FL47 Series Flexible cables are available in variety of length to meet your requirements.
Request a Quote
Description
The FL47 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid, silver plated, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless- steel coupling nut over a gold plated connector body with gold plated brass center conductor. The FL47 Series Flexible cables are available in variety of length to meet your requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FL47-6KM+ is a 6-inch flexible coaxial cable with a 50-ohm impedance, designed for DC to 40 GHz applications, terminated with 2.92mm-male connectors on both ends. It features a silver-plated copper-clad steel center conductor, silver-plated copper braid shield, and FEP dielectric and jacket. The cable supports a 5 mm static and 10 mm dynamic bend radius, with insertion loss of 1.45 dB typical at 40 GHz and return loss of 21.32 dB typical at 40 GHz. It operates from -55°C to +100°C, with power handling of 2 W at 40 GHz and 1 W at 50 GHz at sea level. The cable measures 152.4 mm in length, 9.14 mm in outer diameter, and weighs 9.44 grams. Its connector interface complies with IEEE STD 287-2007.

Datasheet Summary
Powered by GS/AI

The FL47-6KM+ is a 6-inch flexible coaxial cable with a 50-ohm impedance, designed for DC to 40 GHz applications, terminated with 2.92mm-male connectors on both ends. It features a silver-plated copper-clad steel center conductor, silver-plated copper braid shield, and FEP dielectric and jacket. The cable supports a 5 mm static and 10 mm dynamic bend radius, with insertion loss of 1.45 dB typical at 40 GHz and return loss of 21.32 dB typical at 40 GHz. It operates from -55°C to +100°C, with power handling of 2 W at 40 GHz and 1 W at 50 GHz at sea level. The cable measures 152.4 mm in length, 9.14 mm in outer diameter, and weighs 9.44 grams. Its connector interface complies with IEEE STD 287-2007.

Suppliers

Company
Product
Description
Supplier Links
Flexible Interconnect, 0.047
Brooklyn, NY, United States
Flexible Interconnect, 0.047" center diameter, 40 GHz, 6.0″
FL47-6KM+
Flexible Interconnect, 0.047" center diameter, 40 GHz, 6.0″ FL47-6KM+
The FL47 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid, silver plated, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless- steel coupling nut over a gold plated connector body with gold plated brass center conductor. The FL47 Series Flexible cables are available in variety of length to meet your requirements.

The FL47 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid, silver plated, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless- steel coupling nut over a gold plated connector body with gold plated brass center conductor. The FL47 Series Flexible cables are available in variety of length to meet your requirements.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number FL47-6KM+
Product Name Flexible Interconnect, 0.047" center diameter, 40 GHz, 6.0″
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5833 ft (1.78 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Flexible Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
2 suppliers
Precision Test Cable, 18.0 GHz, 1.5 ft. (0.46m) - CBL-1.5FT-SMSM+ - Mini-Circuits
Specs
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers