Mini-Circuits Non-Magnetic Flex Cable, 0.141" center diameter, DC-18 GHz, 0.33 ft. (0.1 m) 141N-10CSM

Description
The 141N Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components or sub-systems. The construction includes an unjacketed silver-plated copper-clad center conductor which maintains its shape after bending. The outer shield is a tin-soaked, silver-plated copper braid which minimizes signal leakage while remaining flexible for easy bending. Connectors have passivated stainless-steel coupling nuts over a gold-plated connector bodies and gold plated, brass center conductors. REV. OR ECO-028797 141N-XXCSM MCL NY 260313 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 COAXIAL Non-Magnetic Flex Cables 141N SERIES 50Ω DC to 18 GHz SMA-Male to SMA-Male
Request a Quote
Description
The 141N Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components or sub-systems. The construction includes an unjacketed silver-plated copper-clad center conductor which maintains its shape after bending. The outer shield is a tin-soaked, silver-plated copper braid which minimizes signal leakage while remaining flexible for easy bending. Connectors have passivated stainless-steel coupling nuts over a gold-plated connector bodies and gold plated, brass center conductors. REV. OR ECO-028797 141N-XXCSM MCL NY 260313 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 COAXIAL Non-Magnetic Flex Cables 141N SERIES 50Ω DC to 18 GHz SMA-Male to SMA-Male
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 141N Series is a non-magnetic, nickel-free coaxial cable assembly with 50 Ω impedance, rated for DC to 18 GHz, and configured with SMA-male connectors on both ends. It features a silver-plated copper center conductor and a tin-soaked, silver-plated copper braid shield, with solid PTFE dielectric. The cable has a bend radius of 8 mm for installation and 40 mm for repeated flexing, operates from -45 °C to +125 °C, and weighs 39 g/m. Shielding effectiveness exceeds 100 dB/m, with a voltage withstand of 2000 VDC and a return loss of 25 dB. Connector bodies and center contacts are nickel-free, gold-plated beryllium copper.

Datasheet Summary
Powered by GS/AI

The 141N Series is a non-magnetic, nickel-free coaxial cable assembly with 50 Ω impedance, rated for DC to 18 GHz, and configured with SMA-male connectors on both ends. It features a silver-plated copper center conductor and a tin-soaked, silver-plated copper braid shield, with solid PTFE dielectric. The cable has a bend radius of 8 mm for installation and 40 mm for repeated flexing, operates from -45 °C to +125 °C, and weighs 39 g/m. Shielding effectiveness exceeds 100 dB/m, with a voltage withstand of 2000 VDC and a return loss of 25 dB. Connector bodies and center contacts are nickel-free, gold-plated beryllium copper.

Suppliers

Company
Product
Description
Supplier Links
Non-Magnetic Flex Cable, 0.141
Brooklyn, NY, United States
Non-Magnetic Flex Cable, 0.141" center diameter, DC-18 GHz, 0.33 ft. (0.1 m)
141N-10CSM
Non-Magnetic Flex Cable, 0.141" center diameter, DC-18 GHz, 0.33 ft. (0.1 m) 141N-10CSM
The 141N Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components or sub-systems. The construction includes an unjacketed silver-plated copper-clad center conductor which maintains its shape after bending. The outer shield is a tin-soaked, silver-plated copper braid which minimizes signal leakage while remaining flexible for easy bending. Connectors have passivated stainless-steel coupling nuts over a gold-plated connector bodies and gold plated, brass center conductors. REV. OR ECO-028797 141N-XXCSM MCL NY 260313 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 COAXIAL Non-Magnetic Flex Cables 141N SERIES 50Ω DC to 18 GHz SMA-Male to SMA-Male

The 141N Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components or sub-systems. The construction includes an unjacketed silver-plated copper-clad center conductor which maintains its shape after bending. The outer shield is a tin-soaked, silver-plated copper braid which minimizes signal leakage while remaining flexible for easy bending. Connectors have passivated stainless-steel coupling nuts over a gold-plated connector bodies and gold plated, brass center conductors. REV. OR ECO-028797 141N-XXCSM MCL NY 260313 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.com PAGE 1 OF 4 COAXIAL Non-Magnetic Flex Cables 141N SERIES 50Ω DC to 18 GHz SMA-Male to SMA-Male

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number 141N-10CSM
Product Name Non-Magnetic Flex Cable, 0.141" center diameter, DC-18 GHz, 0.33 ft. (0.1 m)
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Test Cable, 18.0 GHz, 3.28FT(1.0M) - ULC-1M-SMSM+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Super Flexible Interconnect, 0.047
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Non-Magnetic Flex Cable, 0.086
Specs
Cable Type Coaxial
Connector Type SMP Male
View Details
VNA Cable, 67.0 GHz, 39.4″ - VNAX-1M-EMERF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details