Mini-Circuits Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 39.4″ 141-1MSM+

Description
Mini‑Circuits' 141 Series Hand‑Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub‑systems. The construction includes a silver‑plated copper‑clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time is flexible for easy bending. Dielectric is low loss PTFE. Connectors have passivated stainless steel coupling nut over a gold‑plated stainless steel connector body and silver‑plated copper‑clad steel center pin. The 141 Series Hand‑Flex cables are available in a variety of lengths to meet your requirements.
Request a Quote Datasheet
Description
Mini‑Circuits' 141 Series Hand‑Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub‑systems. The construction includes a silver‑plated copper‑clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time is flexible for easy bending. Dielectric is low loss PTFE. Connectors have passivated stainless steel coupling nut over a gold‑plated stainless steel connector body and silver‑plated copper‑clad steel center pin. The 141 Series Hand‑Flex cables are available in a variety of lengths to meet your requirements.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.141
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 39.4″
141-1MSM+
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 39.4″ 141-1MSM+
Mini‑Circuits' 141 Series Hand‑Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub‑systems. The construction includes a silver‑plated copper‑clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time is flexible for easy bending. Dielectric is low loss PTFE. Connectors have passivated stainless steel coupling nut over a gold‑plated stainless steel connector body and silver‑plated copper‑clad steel center pin. The 141 Series Hand‑Flex cables are available in a variety of lengths to meet your requirements.

Mini‑Circuits' 141 Series Hand‑Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub‑systems. The construction includes a silver‑plated copper‑clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time is flexible for easy bending. Dielectric is low loss PTFE. Connectors have passivated stainless steel coupling nut over a gold‑plated stainless steel connector body and silver‑plated copper‑clad steel center pin. The 141 Series Hand‑Flex cables are available in a variety of lengths to meet your requirements.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-141-1MSM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-141-1MSM+-ND
Coaxial Cables (RF) 3157-141-1MSM+-ND
COAX CBL SMA TO SMA 3.3'

COAX CBL SMA TO SMA 3.3'

Buy Now Datasheet
Cable Assembly - 456-141-1MSM+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
456-141-1MSM+
Cable Assembly 456-141-1MSM+
COAXIAL CABLE 141 MODEL SERIESTM Product overview: 141-1MSM+ from Mini-Circuits is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 456-141-1MSM+ can be used for catalog matching and distributor lookup.

COAXIAL CABLE 141 MODEL SERIESTM Product overview: 141-1MSM+ from Mini-Circuits is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 456-141-1MSM+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 141-1MSM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
141-1MSM+
Cable Assemblies - Coaxial Cables (RF) 141-1MSM+
HFLEX BL CA SM/SM 1M ROHS

HFLEX BL CA SM/SM 1M ROHS

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 141-1MSM+ 3157-141-1MSM+-ND 456-141-1MSM+ 141-1MSM+
Product Name Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 39.4″ Coaxial Cables (RF) Cable Assembly Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.7500 ft (2.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5833 ft (1.78 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
4 Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Connector Type Standard
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers