Mini-Circuits Non-Magnetic Flex Cable, 0.086" center diameter, DC-18 GHz, 0.33 ft. (0.1 m) 86N-10CSSMPMSM

Description
The 86N Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components or sub-systems. The construction includes an unjacketed silver-plated copper-clad center conductor which maintains its shape after bending. The outer shield is a tin soaked, silver-plated copper braid which minimizes signal leakage while remaining flexible for easy bending. Connectors have passivated stainless-steel coupling nuts over gold-plated connector bodies and gold-plated, brass center conductors. REV. OR ECO-028797 86N-XXCSSMPMSM MCL NY 260312 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 COAXIAL Non-Magnetic Flex Cables 86N SERIES 50Ω DC to 18 GHz SSMP-Male to SMA-Male
Request a Quote Datasheet
Description
The 86N Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components or sub-systems. The construction includes an unjacketed silver-plated copper-clad center conductor which maintains its shape after bending. The outer shield is a tin soaked, silver-plated copper braid which minimizes signal leakage while remaining flexible for easy bending. Connectors have passivated stainless-steel coupling nuts over gold-plated connector bodies and gold-plated, brass center conductors. REV. OR ECO-028797 86N-XXCSSMPMSM MCL NY 260312 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 COAXIAL Non-Magnetic Flex Cables 86N SERIES 50Ω DC to 18 GHz SSMP-Male to SMA-Male
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-Magnetic Flex Cable, 0.086
Brooklyn, NY, United States
Non-Magnetic Flex Cable, 0.086" center diameter, DC-18 GHz, 0.33 ft. (0.1 m)
86N-10CSSMPMSM
Non-Magnetic Flex Cable, 0.086" center diameter, DC-18 GHz, 0.33 ft. (0.1 m) 86N-10CSSMPMSM
The 86N Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components or sub-systems. The construction includes an unjacketed silver-plated copper-clad center conductor which maintains its shape after bending. The outer shield is a tin soaked, silver-plated copper braid which minimizes signal leakage while remaining flexible for easy bending. Connectors have passivated stainless-steel coupling nuts over gold-plated connector bodies and gold-plated, brass center conductors. REV. OR ECO-028797 86N-XXCSSMPMSM MCL NY 260312 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 COAXIAL Non-Magnetic Flex Cables 86N SERIES 50Ω DC to 18 GHz SSMP-Male to SMA-Male

The 86N Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components or sub-systems. The construction includes an unjacketed silver-plated copper-clad center conductor which maintains its shape after bending. The outer shield is a tin soaked, silver-plated copper braid which minimizes signal leakage while remaining flexible for easy bending. Connectors have passivated stainless-steel coupling nuts over gold-plated connector bodies and gold-plated, brass center conductors. REV. OR ECO-028797 86N-XXCSSMPMSM MCL NY 260312 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.com PAGE 1 OF 4 COAXIAL Non-Magnetic Flex Cables 86N SERIES 50Ω DC to 18 GHz SSMP-Male to SMA-Male

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number 86N-10CSSMPMSM
Product Name Non-Magnetic Flex Cable, 0.086" center diameter, DC-18 GHz, 0.33 ft. (0.1 m)
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Armored Flexible Cable, DC-110 GHz, 6.0″ - WBL-0.5FTW1F1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
View Details
2 suppliers
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Hand-Flex Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
3 suppliers