Mini-Circuits Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 8.0″ 141-8SM+

Description
Mini-Circuits' 141 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless steel coupling nut over a gold-plated stainless steel connector body and silver- plated copper-clad steel center pin.
Request a Quote
Description
Mini-Circuits' 141 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless steel coupling nut over a gold-plated stainless steel connector body and silver- plated copper-clad steel center pin.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 141-8SM+ is an 8-inch, 50Ω Hand-Flex™ coaxial cable with SMA male connectors, designed for DC to 18 GHz applications. It features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and copper braid shield with tin soak. The cable has an 8 mm minimum bend radius, a blue FEP insulator jacket, and an anti-torque nut to prevent connector stress during installation. Insertion loss is 0.85 dB maximum at 18 GHz, with return loss of 17 dB minimum at 10-18 GHz. Power handling reaches 90 W at 18 GHz at sea level. Operating and storage temperatures range from -55 °C to +105 °C. The case style is KQ1506-8, with overall dimensions of 203.20 mm in length and 9.14 mm in diameter.

Datasheet Summary
Powered by GS/AI

The 141-8SM+ is an 8-inch, 50Ω Hand-Flex™ coaxial cable with SMA male connectors, designed for DC to 18 GHz applications. It features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and copper braid shield with tin soak. The cable has an 8 mm minimum bend radius, a blue FEP insulator jacket, and an anti-torque nut to prevent connector stress during installation. Insertion loss is 0.85 dB maximum at 18 GHz, with return loss of 17 dB minimum at 10-18 GHz. Power handling reaches 90 W at 18 GHz at sea level. Operating and storage temperatures range from -55 °C to +105 °C. The case style is KQ1506-8, with overall dimensions of 203.20 mm in length and 9.14 mm in diameter.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.141
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 8.0″
141-8SM+
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 8.0″ 141-8SM+
Mini-Circuits' 141 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless steel coupling nut over a gold-plated stainless steel connector body and silver- plated copper-clad steel center pin.

Mini-Circuits' 141 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless steel coupling nut over a gold-plated stainless steel connector body and silver- plated copper-clad steel center pin.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-141-8SM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-141-8SM+-ND
Coaxial Cables (RF) 3157-141-8SM+-ND
"COAX CABLE SMA TO SMA 8"""

"COAX CABLE SMA TO SMA 8"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 141-8SM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
141-8SM+
Cable Assemblies - Coaxial Cables (RF) 141-8SM+
CBL ASSY SMA PLUG TO PLUG 8"

CBL ASSY SMA PLUG TO PLUG 8"

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 141-8SM+ 3157-141-8SM+-ND 141-8SM+
Product Name Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 8.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.33 ft (4.06 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Precision Test Cable, 18.0 GHz, 10.0 ft. (3.05m) - CBL-10FT-SMSM+ - Mini-Circuits
Specs
Cable Length 10 ft (30.48 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.9167 ft (2.79 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers