Mini-Circuits RF Adapter Straight 3.5mm Male to 3.5mm Male DC - 34GHz 50Ω 35M-35M50+

Description
Mini-Circuits’ 35M-35M50+ is a coaxial 3.5mm-M to 3.5mm-M adapter supporting a wide range of applications from DC to 34 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 35M-35M50+ features rugged, passivated stainless steel construction and measures only 0.86” (l) x 0.36” (dia.).
Request a Quote Datasheet
Description
Mini-Circuits’ 35M-35M50+ is a coaxial 3.5mm-M to 3.5mm-M adapter supporting a wide range of applications from DC to 34 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 35M-35M50+ features rugged, passivated stainless steel construction and measures only 0.86” (l) x 0.36” (dia.).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight 3.5mm Male to 3.5mm Male DC - 34GHz 50Ω - 35M-35M50+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight 3.5mm Male to 3.5mm Male DC - 34GHz 50Ω
35M-35M50+
RF Adapter Straight 3.5mm Male to 3.5mm Male DC - 34GHz 50Ω 35M-35M50+
Mini-Circuits’ 35M-35M50+ is a coaxial 3.5mm-M to 3.5mm-M adapter supporting a wide range of applications from DC to 34 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 35M-35M50+ features rugged, passivated stainless steel construction and measures only 0.86” (l) x 0.36” (dia.).

Mini-Circuits’ 35M-35M50+ is a coaxial 3.5mm-M to 3.5mm-M adapter supporting a wide range of applications from DC to 34 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 35M-35M50+ features rugged, passivated stainless steel construction and measures only 0.86” (l) x 0.36” (dia.).

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 35M-35M50+
Product Name RF Adapter Straight 3.5mm Male to 3.5mm Male DC - 34GHz 50Ω
Connector Type 3.5mm
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle SMA Female to N Male DC - 18GHz 50Ω - SFR-NM50+ - Mini-Circuits
Specs
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
VSWR 1.03 to 1.3 :1
View Details
RF Adapter Right-Angle 1.85mm Female to 1.85mm Female DC - 67GHz 50Ω - 185FR-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.85 mm-Female
Frequency Range 67000.0 MHz
VSWR 1.08 :1
View Details
RF Adapter Straight 2.4mm Female to 2.92mm Female DC - 40GHz 50Ω - 24F-KF+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm; 2.4 mm-Female
Frequency Range 40000.0 MHz
VSWR 1.04 :1
View Details
RF Adapter Right Angle 2.4mm Male to 3.5mm Female DC - 33GHz 50Ω - 24MR-35F+ - Mini-Circuits
Specs
Connector Type 2.4mm; 3.5mm; 2.4 mm-Male
Frequency Range 33000.0 MHz
VSWR 1.11 :1
View Details