Mini-Circuits RF Adapter Straight 3.5mm Female to 3.5mm Female DC - 33GHz Flange 50Ω 35FFL-35F50+

Description
Mini-Circuits’ 35FFL-35F50+ is a coaxial 3.5mm-F to 3.5mm-F adapter supporting a wide range of applications from DC to 33 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. A built-in flange facilitates connections through equipment casing panels without the need for extra brackets or bulkhead adapters. The unit features rugged, passivated stainless steel construction with case body measuring 0.76” (l) x 0.34” (dia.) and flange area measuring 0.5 x 0.5”.
Request a Quote
Description
Mini-Circuits’ 35FFL-35F50+ is a coaxial 3.5mm-F to 3.5mm-F adapter supporting a wide range of applications from DC to 33 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. A built-in flange facilitates connections through equipment casing panels without the need for extra brackets or bulkhead adapters. The unit features rugged, passivated stainless steel construction with case body measuring 0.76” (l) x 0.34” (dia.) and flange area measuring 0.5 x 0.5”.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 35FFL-35F50+ is a coaxial 3.5mm-female to 3.5mm-female adapter designed for DC to 33 GHz applications in 50Ω systems. It features a built-in flange for direct panel mounting, with a case body measuring 0.76 inch in length and 0.34 inch in diameter, and a flange area of 0.5 x 0.5 inch. The adapter offers a maximum insertion loss of 0.14 dB and a VSWR of 1.25:1 across its operating band. Constructed from passivated stainless steel, it operates reliably from -55°C to +100°C.

Datasheet Summary
Powered by GS/AI

The 35FFL-35F50+ is a coaxial 3.5mm-female to 3.5mm-female adapter designed for DC to 33 GHz applications in 50Ω systems. It features a built-in flange for direct panel mounting, with a case body measuring 0.76 inch in length and 0.34 inch in diameter, and a flange area of 0.5 x 0.5 inch. The adapter offers a maximum insertion loss of 0.14 dB and a VSWR of 1.25:1 across its operating band. Constructed from passivated stainless steel, it operates reliably from -55°C to +100°C.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight 3.5mm Female to 3.5mm Female DC - 33GHz Flange 50Ω - 35FFL-35F50+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight 3.5mm Female to 3.5mm Female DC - 33GHz Flange 50Ω
35FFL-35F50+
RF Adapter Straight 3.5mm Female to 3.5mm Female DC - 33GHz Flange 50Ω 35FFL-35F50+
Mini-Circuits’ 35FFL-35F50+ is a coaxial 3.5mm-F to 3.5mm-F adapter supporting a wide range of applications from DC to 33 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. A built-in flange facilitates connections through equipment casing panels without the need for extra brackets or bulkhead adapters. The unit features rugged, passivated stainless steel construction with case body measuring 0.76” (l) x 0.34” (dia.) and flange area measuring 0.5 x 0.5”.

Mini-Circuits’ 35FFL-35F50+ is a coaxial 3.5mm-F to 3.5mm-F adapter supporting a wide range of applications from DC to 33 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. A built-in flange facilitates connections through equipment casing panels without the need for extra brackets or bulkhead adapters. The unit features rugged, passivated stainless steel construction with case body measuring 0.76” (l) x 0.34” (dia.) and flange area measuring 0.5 x 0.5”.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 35FFL-35F50+
Product Name RF Adapter Straight 3.5mm Female to 3.5mm Female DC - 33GHz Flange 50Ω
Connector Type 3.5mm
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle SMA Female to N Male DC - 18GHz 50Ω - SFR-NM50+ - Mini-Circuits
Specs
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
VSWR 1.03 to 1.3 :1
View Details
RF Adapter Straight N Female to N Male DC - 11GHz 50Ω - NF-NM50+ - Mini-Circuits
Specs
Connector Type Type N
Frequency Range 11000.0 MHz
VSWR 1.02 to 1.2 :1
View Details
RF Adapter Straight 1.35mm Female to 1.85mm Male DC - 67 GHz 50Ω - 135F-185M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm Female
Frequency Range 67000.0 MHz
VSWR 1.03 :1
View Details