Mini-Circuits RF Adapter Right Angle 2.4mm Female to 2.92mm Male DC - 40GHz 50Ω 24FR-KM+

Description
Mini-Circuits’ 24FR-KM+ is a coaxial 2.4 mm Right-Angle Female to 2.92 mm Male adapter supporting a wide range of
Request a Quote Datasheet
Description
Mini-Circuits’ 24FR-KM+ is a coaxial 2.4 mm Right-Angle Female to 2.92 mm Male adapter supporting a wide range of
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Right Angle 2.4mm Female to 2.92mm Male DC - 40GHz 50Ω - 24FR-KM+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Right Angle 2.4mm Female to 2.92mm Male DC - 40GHz 50Ω
24FR-KM+
RF Adapter Right Angle 2.4mm Female to 2.92mm Male DC - 40GHz 50Ω 24FR-KM+
Mini-Circuits’ 24FR-KM+ is a coaxial 2.4 mm Right-Angle Female to 2.92 mm Male adapter supporting a wide range of

Mini-Circuits’ 24FR-KM+ is a coaxial 2.4 mm Right-Angle Female to 2.92 mm Male adapter supporting a wide range of

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 24FR-KM+
Product Name RF Adapter Right Angle 2.4mm Female to 2.92mm Male DC - 40GHz 50Ω
Connector Type 2.4mm; 2.92mm; 2.4 mm-Female
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight N Female to SMA Male DC - 18GHz Flange 50Ω - NFFL-SM50+ - Mini-Circuits
Specs
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
VSWR 1.05 to 1.3 :1
View Details
1.0 mm-Female to WR10 UG387/U Flange Waveguide Coax Adapter Right Angle 75 – 110 GHz - WR10-10R+ - Mini-Circuits
Specs
Adapter Type Coaxial / Waveguide
Connector Type WR10 UG387/U Flange 1.
Frequency Range 110000.0 MHz
View Details
RF Adapter Straight 3.5mm Female to 3.5mm Female DC - 34GHz 50Ω - 35F-35F50+ - Mini-Circuits
Specs
Connector Type 3.5mm
Frequency Range 34000.0 MHz
VSWR 1.05 to 1.25 :1
View Details