Mini-Circuits RF Adapter Right Angle 2.4mm Male to 3.5mm Female DC - 33GHz 50Ω 24MR-35F+

Description
Mini-Circuits’ 24FR-KF+ is a coaxial 2.4 mm Right-Angle Male to 3.5 mm Female adapter supporting a wide range of applications from DC to 33 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 24MR-35F+ features passivated stainless-steel construction and measures only 0.71” in length.
Request a Quote Datasheet
Description
Mini-Circuits’ 24FR-KF+ is a coaxial 2.4 mm Right-Angle Male to 3.5 mm Female adapter supporting a wide range of applications from DC to 33 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 24MR-35F+ features passivated stainless-steel construction and measures only 0.71” in length.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Right Angle 2.4mm Male to 3.5mm Female DC - 33GHz 50Ω - 24MR-35F+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Right Angle 2.4mm Male to 3.5mm Female DC - 33GHz 50Ω
24MR-35F+
RF Adapter Right Angle 2.4mm Male to 3.5mm Female DC - 33GHz 50Ω 24MR-35F+
Mini-Circuits’ 24FR-KF+ is a coaxial 2.4 mm Right-Angle Male to 3.5 mm Female adapter supporting a wide range of applications from DC to 33 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 24MR-35F+ features passivated stainless-steel construction and measures only 0.71” in length.

Mini-Circuits’ 24FR-KF+ is a coaxial 2.4 mm Right-Angle Male to 3.5 mm Female adapter supporting a wide range of applications from DC to 33 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 24MR-35F+ features passivated stainless-steel construction and measures only 0.71” in length.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 24MR-35F+
Product Name RF Adapter Right Angle 2.4mm Male to 3.5mm Female DC - 33GHz 50Ω
Connector Type 2.4mm; 3.5mm; 2.4 mm-Male
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight DIN Female to N Male DC - 6GHz 50Ω - DINF-NM+ - Mini-Circuits
Specs
Connector Type Type N; DIN Female
Frequency Range 6000.0 MHz
VSWR 1.07 :1
View Details
RF Adapter Straight N Male to SMA Male DC - 18GHz 50Ω - NM-SM50+ - Mini-Circuits
Specs
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
VSWR 1.15 :1
View Details
RF Adapter Straight 3.5mm Male to 3.5mm Male DC - 34GHz 50Ω - 35M-35M50+ - Mini-Circuits
Specs
Connector Type 3.5mm
Frequency Range 34000.0 MHz
VSWR 1.02 to 1.25 :1
View Details
RF Adapter Straight DIN Male to N Male DC - 6GHz 50Ω - DINM-NM+ - Mini-Circuits
Specs
Connector Type Type N; DIN Male
Frequency Range 6000.0 MHz
VSWR 1.06 :1
View Details