Mini-Circuits RF Adapter Straight 2.92mm Female to 2.4mm Male DC - 40GHz 50Ω KF-24M+

Description
Mini-Circuits’ KF-24M+ is a coaxial 2.92 mm Female to 2.4 mm Male adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The KF-24M+ features passivated stainless steel construction and measures only 0.76” (l) x 0.36” (dia.).
Request a Quote
Description
Mini-Circuits’ KF-24M+ is a coaxial 2.92 mm Female to 2.4 mm Male adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The KF-24M+ features passivated stainless steel construction and measures only 0.76” (l) x 0.36” (dia.).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KF-24M+ is a coaxial adapter that connects 2.92 mm female and 2.4 mm male connectors for DC to 40 GHz RF applications. It has a passivated stainless steel construction, measures 0.76 in. in length and 0.36 in. in diameter, and operates from -55 °C to +100 °C. The adapter exhibits a maximum insertion loss of 0.19 dB and a VSWR of 1.15:1 across the frequency range.

Datasheet Summary
Powered by GS/AI

KF-24M+ is a coaxial adapter that connects 2.92 mm female and 2.4 mm male connectors for DC to 40 GHz RF applications. It has a passivated stainless steel construction, measures 0.76 in. in length and 0.36 in. in diameter, and operates from -55 °C to +100 °C. The adapter exhibits a maximum insertion loss of 0.19 dB and a VSWR of 1.15:1 across the frequency range.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight 2.92mm Female to 2.4mm Male DC - 40GHz 50Ω - KF-24M+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight 2.92mm Female to 2.4mm Male DC - 40GHz 50Ω
KF-24M+
RF Adapter Straight 2.92mm Female to 2.4mm Male DC - 40GHz 50Ω KF-24M+
Mini-Circuits’ KF-24M+ is a coaxial 2.92 mm Female to 2.4 mm Male adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The KF-24M+ features passivated stainless steel construction and measures only 0.76” (l) x 0.36” (dia.).

Mini-Circuits’ KF-24M+ is a coaxial 2.92 mm Female to 2.4 mm Male adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The KF-24M+ features passivated stainless steel construction and measures only 0.76” (l) x 0.36” (dia.).

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number KF-24M+
Product Name RF Adapter Straight 2.92mm Female to 2.4mm Male DC - 40GHz 50Ω
Connector Type 2.4mm; 2.92mm
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.85mm Female to 2.92mm Male DC - 40GHz 50Ω - 185F-KM+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.01 to 1.15 :1
View Details
RF Adapter Right Angle 2.4mm Female to 2.92mm Female DC - 40GHz 50Ω - 24FR-KF+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm; 2.4 mm-Female 2
Frequency Range 40000.0 MHz
VSWR 1.08 :1
View Details
RF Adapter Straight N Female to SMA Female DC - 18GHz Flange 50Ω - NFFL-SF50+ - Mini-Circuits
Specs
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
VSWR 1.15 :1
View Details
RF Adapter Right Angle 2.92mm Female to 2.92mm Male DC - 40GHz 50Ω - KFR-KM50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.07 :1
View Details