Mini-Circuits RF Adapter Straight 1.0mm Female to 1.85mm Male DC - 67 GHz 50Ω 10F-185M+

Description
Mini-Circuits’ 10F-185M+ is a coaxial 1.0mm Female to 1.85mm Male adapter supporting a wide range of applications from DC to 67 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 10F-185M+ features passivated stainless-steel construction and measures only 0.7” in length.
Request a Quote Datasheet
Description
Mini-Circuits’ 10F-185M+ is a coaxial 1.0mm Female to 1.85mm Male adapter supporting a wide range of applications from DC to 67 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 10F-185M+ features passivated stainless-steel construction and measures only 0.7” in length.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight 1.0mm Female to 1.85mm Male DC - 67 GHz 50Ω - 10F-185M+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight 1.0mm Female to 1.85mm Male DC - 67 GHz 50Ω
10F-185M+
RF Adapter Straight 1.0mm Female to 1.85mm Male DC - 67 GHz 50Ω 10F-185M+
Mini-Circuits’ 10F-185M+ is a coaxial 1.0mm Female to 1.85mm Male adapter supporting a wide range of applications from DC to 67 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 10F-185M+ features passivated stainless-steel construction and measures only 0.7” in length.

Mini-Circuits’ 10F-185M+ is a coaxial 1.0mm Female to 1.85mm Male adapter supporting a wide range of applications from DC to 67 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 10F-185M+ features passivated stainless-steel construction and measures only 0.7” in length.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 10F-185M+
Product Name RF Adapter Straight 1.0mm Female to 1.85mm Male DC - 67 GHz 50Ω
Connector Type 1.0/2.3; 1.85mm; 1.0mm Female
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle 2.4mm Female to 3.5mm Female DC - 33GHz 50Ω - 24FR-35F+ - Mini-Circuits
Specs
Connector Type 2.4mm; 3.5mm; 2.4 mm-Female
Frequency Range 33000.0 MHz
VSWR 1.08 :1
View Details
RF Adapter Straight DIN Male to DIN Male DC - 6GHz 50Ω - DINM-DINM+ - Mini-Circuits
Specs
Connector Type DIN Male
Frequency Range 6000.0 MHz
VSWR 1.13 :1
View Details
RF Adapter Straight 1.0mm Female to 1.0mm Female DC - 110 GHz 50Ω - 10F-10F+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.0mm Female
Frequency Range 110000.0 MHz
VSWR 1.03 to 1.4 :1
View Details
RF Adapter Right Angle 2.4mm Female to 2.92mm Male DC - 40GHz 50Ω - KMR-24F+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.09 :1
View Details