Mini-Circuits RF Adapter Straight 2.4mm Male to 2.92mm Male DC - 40GHz 50Ω 24M-KM+

Description
Mini-Circuits’ 24M-KM+ is a coaxial 2.4 mm-Male to 2.92 mm-Male adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 24M-KM+ features passivated stainless-steel construction and measures only 0.74” in length.
Request a Quote
Description
Mini-Circuits’ 24M-KM+ is a coaxial 2.4 mm-Male to 2.92 mm-Male adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 24M-KM+ features passivated stainless-steel construction and measures only 0.74” in length.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Mini-Circuits 24M-KM+ is a 50 Ω coaxial adapter connecting 2.4 mm-male and 2.92 mm-male connectors, operating from DC to 40 GHz. It has a straight body, measures 0.74 inches in length, and weighs 4.5 grams. Typical insertion loss is 0.08 dB, and typical VSWR is 1.07:1 across the frequency range. The operating and storage case temperature range is -45 °C to +125 °C. The adapter features passivated stainless-steel construction and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Mini-Circuits 24M-KM+ is a 50 Ω coaxial adapter connecting 2.4 mm-male and 2.92 mm-male connectors, operating from DC to 40 GHz. It has a straight body, measures 0.74 inches in length, and weighs 4.5 grams. Typical insertion loss is 0.08 dB, and typical VSWR is 1.07:1 across the frequency range. The operating and storage case temperature range is -45 °C to +125 °C. The adapter features passivated stainless-steel construction and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight 2.4mm Male to 2.92mm Male DC - 40GHz 50Ω - 24M-KM+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight 2.4mm Male to 2.92mm Male DC - 40GHz 50Ω
24M-KM+
RF Adapter Straight 2.4mm Male to 2.92mm Male DC - 40GHz 50Ω 24M-KM+
Mini-Circuits’ 24M-KM+ is a coaxial 2.4 mm-Male to 2.92 mm-Male adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 24M-KM+ features passivated stainless-steel construction and measures only 0.74” in length.

Mini-Circuits’ 24M-KM+ is a coaxial 2.4 mm-Male to 2.92 mm-Male adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 24M-KM+ features passivated stainless-steel construction and measures only 0.74” in length.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 24M-KM+
Product Name RF Adapter Straight 2.4mm Male to 2.92mm Male DC - 40GHz 50Ω
Connector Type 2.4mm; 2.92mm; 2.4 mm-Male
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right-Angle 1.85mm Female to 2.92mm Female DC - 40GHz 50Ω - 185FR-KF+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.92mm; 1.85 mm-Female
Frequency Range 40000.0 MHz
VSWR 1.09 :1
View Details
RF Adapter Right-Angle 1.85mm Female to 1.85mm Male DC - 67GHz 50Ω - 185FR-185M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.85 mm-Female
Frequency Range 67000.0 MHz
VSWR 1.06 :1
View Details
RF Adapter Right Angle 2.4mm Male to 2.92mm Female DC - 40GHz 50Ω - 24MR-KF+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm; 2.4 mm-Male
Frequency Range 40000.0 MHz
VSWR 1.13 :1
View Details
RF Adapter Right Angle 1.35mm Female to 1.85mm Female DC - 67GHz 50Ω - 135FR-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm-Female
Frequency Range 67000.0 MHz
VSWR 1.07 :1
View Details