Mini-Circuits RF Adapter Straight 2.4mm Male to 3.5mm Male DC - 34.5GHz 50Ω 24M-35M+

Description
Mini-Circuits’ 24M-35M+ is a coaxial 2.4 mm-Male to 3.5 mm-Male adapter supporting a wide range of applications from DC to 34.5 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 24M-35M+ features passivated stainless-steel construction and measures only 0.82” in length. These adapters are used to enable connections between connector types that would otherwise not mate.
Request a Quote Datasheet
Description
Mini-Circuits’ 24M-35M+ is a coaxial 2.4 mm-Male to 3.5 mm-Male adapter supporting a wide range of applications from DC to 34.5 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 24M-35M+ features passivated stainless-steel construction and measures only 0.82” in length. These adapters are used to enable connections between connector types that would otherwise not mate.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight 2.4mm Male to 3.5mm Male DC - 34.5GHz 50Ω - 24M-35M+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight 2.4mm Male to 3.5mm Male DC - 34.5GHz 50Ω
24M-35M+
RF Adapter Straight 2.4mm Male to 3.5mm Male DC - 34.5GHz 50Ω 24M-35M+
Mini-Circuits’ 24M-35M+ is a coaxial 2.4 mm-Male to 3.5 mm-Male adapter supporting a wide range of applications from DC to 34.5 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 24M-35M+ features passivated stainless-steel construction and measures only 0.82” in length. These adapters are used to enable connections between connector types that would otherwise not mate.

Mini-Circuits’ 24M-35M+ is a coaxial 2.4 mm-Male to 3.5 mm-Male adapter supporting a wide range of applications from DC to 34.5 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 24M-35M+ features passivated stainless-steel construction and measures only 0.82” in length. These adapters are used to enable connections between connector types that would otherwise not mate.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 24M-35M+
Product Name RF Adapter Straight 2.4mm Male to 3.5mm Male DC - 34.5GHz 50Ω
Connector Type 2.4mm; 3.5mm; 2.4 mm-Male
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight SMA Female to SMA Female DC - 18GHz Bulkhead 50Ω - SF-SF50+ - Mini-Circuits
Specs
Connector Type SMA
Frequency Range 18000.0 MHz
VSWR 1.15 :1
View Details
RF Adapter Right Angle 2.4mm Female to 2.92mm Female DC - 40GHz 50Ω - 24FR-KF+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm; 2.4 mm-Female 2
Frequency Range 40000.0 MHz
VSWR 1.08 :1
View Details
RF Adapter Right Angle 2.92mm Female to 3.5mm Male DC - 33GHz 50Ω - KFR-35M+ - Mini-Circuits
Specs
Connector Type 2.92mm; 3.5mm; 2.92 mm-Female
Frequency Range 33000.0 MHz
VSWR 1.06 :1
View Details
RF Adapter Right-Angle 1.85mm Female to 2.92mm Male DC - 40GHz 50Ω - 185FR-KM+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.92mm; 1.85 mm-Female
Frequency Range 40000.0 MHz
VSWR 1.1 :1
View Details