Mini-Circuits RF Adapter Straight DIN Female to N Male DC - 6GHz 50Ω DINF-NM+

Description
Mini-Circuits’ DINF-NM+ is a coaxial DIN female to N-type male adapter supporting a wide range of applications from DC to 6 GHz. This model provides excellent VSWR and low insertion loss over the frequency band. The DINF-NM+ features passivated stainless steel construction with a gold-plated beryllium copper center pin and measures only 1.575" in length.
Request a Quote Datasheet
Description
Mini-Circuits’ DINF-NM+ is a coaxial DIN female to N-type male adapter supporting a wide range of applications from DC to 6 GHz. This model provides excellent VSWR and low insertion loss over the frequency band. The DINF-NM+ features passivated stainless steel construction with a gold-plated beryllium copper center pin and measures only 1.575" in length.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight DIN Female to N Male DC - 6GHz 50Ω - DINF-NM+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight DIN Female to N Male DC - 6GHz 50Ω
DINF-NM+
RF Adapter Straight DIN Female to N Male DC - 6GHz 50Ω DINF-NM+
Mini-Circuits’ DINF-NM+ is a coaxial DIN female to N-type male adapter supporting a wide range of applications from DC to 6 GHz. This model provides excellent VSWR and low insertion loss over the frequency band. The DINF-NM+ features passivated stainless steel construction with a gold-plated beryllium copper center pin and measures only 1.575" in length.

Mini-Circuits’ DINF-NM+ is a coaxial DIN female to N-type male adapter supporting a wide range of applications from DC to 6 GHz. This model provides excellent VSWR and low insertion loss over the frequency band. The DINF-NM+ features passivated stainless steel construction with a gold-plated beryllium copper center pin and measures only 1.575" in length.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number DINF-NM+
Product Name RF Adapter Straight DIN Female to N Male DC - 6GHz 50Ω
Connector Type Type N; DIN Female
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight SMA Female to SMA Male Reverse Polarity DC - 12GHz 50Ω - SF-SMRP50+ - Mini-Circuits
Specs
Connector Type SMA
Frequency Range 12000.0 MHz
VSWR -1.05 to 1.2 :1
View Details
RF Adapter Straight 1.85mm Female to 1.85mm Female DC - 67GHz 50Ω - 185F-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm
Frequency Range 67000.0 MHz
VSWR 1.02 to 1.25 :1
View Details
RF Adapter Straight 1.35mm Male to 1.35mm Male DC - 90 GHz 50Ω - 135M-135M+ - Mini-Circuits
Specs
Connector Type 1.35mm Male
Frequency Range 90000.0 MHz
VSWR 1.04 :1
View Details
RF Adapter Straight N Female to N Female DC - 6GHz 50Ω - NF-NF50+ - Mini-Circuits
Specs
Connector Type Type N
Frequency Range 6000.0 MHz
VSWR 1.1 :1
View Details