Mini-Circuits RF Adapter Straight 2.4mm Female to 2.4mm Female DC - 50GHz 50Ω 24F-24F+

Description
Mini-Circuits’ 24F-24F+ is a coaxial 2.4 mm-F to 2.4 mm-F adapter supporting a wide range of applications from DC to 50 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 24F-24F+ features passivated stainless steel construction and measures only 0.77” (l) x 0.31” (dia.).
Request a Quote
Description
Mini-Circuits’ 24F-24F+ is a coaxial 2.4 mm-F to 2.4 mm-F adapter supporting a wide range of applications from DC to 50 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 24F-24F+ features passivated stainless steel construction and measures only 0.77” (l) x 0.31” (dia.).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 24F-24F+ is a coaxial 2.4 mm-female to 2.4 mm-female adapter designed for RF interconnections from DC to 50 GHz. It features passivated stainless steel construction, measures 0.768 inch in length and 0.307 inch in diameter, and operates reliably from -55°C to +100°C. The adapter demonstrates a maximum insertion loss of 0.18 dB and a VSWR as low as 1.03:1 across its frequency range, ensuring minimal signal reflection and high power transmission in 50Ω systems.

Datasheet Summary
Powered by GS/AI

The 24F-24F+ is a coaxial 2.4 mm-female to 2.4 mm-female adapter designed for RF interconnections from DC to 50 GHz. It features passivated stainless steel construction, measures 0.768 inch in length and 0.307 inch in diameter, and operates reliably from -55°C to +100°C. The adapter demonstrates a maximum insertion loss of 0.18 dB and a VSWR as low as 1.03:1 across its frequency range, ensuring minimal signal reflection and high power transmission in 50Ω systems.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight 2.4mm Female to 2.4mm Female DC - 50GHz 50Ω - 24F-24F+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight 2.4mm Female to 2.4mm Female DC - 50GHz 50Ω
24F-24F+
RF Adapter Straight 2.4mm Female to 2.4mm Female DC - 50GHz 50Ω 24F-24F+
Mini-Circuits’ 24F-24F+ is a coaxial 2.4 mm-F to 2.4 mm-F adapter supporting a wide range of applications from DC to 50 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 24F-24F+ features passivated stainless steel construction and measures only 0.77” (l) x 0.31” (dia.).

Mini-Circuits’ 24F-24F+ is a coaxial 2.4 mm-F to 2.4 mm-F adapter supporting a wide range of applications from DC to 50 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 24F-24F+ features passivated stainless steel construction and measures only 0.77” (l) x 0.31” (dia.).

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 24F-24F+
Product Name RF Adapter Straight 2.4mm Female to 2.4mm Female DC - 50GHz 50Ω
Connector Type 2.4mm
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight DIN Female to N Male DC - 6GHz 50Ω - DINF-NM+ - Mini-Circuits
Specs
Connector Type Type N; DIN Female
Frequency Range 6000.0 MHz
VSWR 1.07 :1
View Details
RF Adapter Straight 2.4mm Female to 2.92mm Female DC - 40GHz 50Ω - 24F-KF+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm; 2.4 mm-Female
Frequency Range 40000.0 MHz
VSWR 1.04 :1
View Details
RF Adapter Straight N Female to N Female DC - 6GHz 50Ω - NF-NF50+ - Mini-Circuits
Specs
Connector Type Type N
Frequency Range 6000.0 MHz
VSWR 1.1 :1
View Details
RF Adapter Right Angle 2.4mm Female to 2.92mm Male DC - 40GHz 50Ω - KMR-24F+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.09 :1
View Details