Mini-Circuits RF Adapter Right Angle 2.92mm Female to 3.5mm Female DC - 33GHz 50Ω KFR-35F+

Description
Mini-Circuits’ KFR-35F+ is a coaxial 2.92 mm Right-Angle Female to 3.5 mm Female adapter supporting a wide range of
Request a Quote
Description
Mini-Circuits’ KFR-35F+ is a coaxial 2.92 mm Right-Angle Female to 3.5 mm Female adapter supporting a wide range of
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Mini-Circuits KFR-35F+ is a 50Ω coaxial adapter converting a 2.92 mm female right-angle connector to a 3.5 mm female connector, operating from DC to 33 GHz. It measures 0.711 inches in length and weighs 6.5 grams, constructed from passivated stainless steel. The adapter exhibits a typical insertion loss of 0.11 dB and a typical VSWR of 1.07:1 across its frequency range. The operating and storage case temperature range is -45°C to +125°C, and it meets RoHS compliance with environmental rating ENV152.

Datasheet Summary
Powered by GS/AI

The Mini-Circuits KFR-35F+ is a 50Ω coaxial adapter converting a 2.92 mm female right-angle connector to a 3.5 mm female connector, operating from DC to 33 GHz. It measures 0.711 inches in length and weighs 6.5 grams, constructed from passivated stainless steel. The adapter exhibits a typical insertion loss of 0.11 dB and a typical VSWR of 1.07:1 across its frequency range. The operating and storage case temperature range is -45°C to +125°C, and it meets RoHS compliance with environmental rating ENV152.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Right Angle 2.92mm Female to 3.5mm Female DC - 33GHz 50Ω - KFR-35F+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Right Angle 2.92mm Female to 3.5mm Female DC - 33GHz 50Ω
KFR-35F+
RF Adapter Right Angle 2.92mm Female to 3.5mm Female DC - 33GHz 50Ω KFR-35F+
Mini-Circuits’ KFR-35F+ is a coaxial 2.92 mm Right-Angle Female to 3.5 mm Female adapter supporting a wide range of

Mini-Circuits’ KFR-35F+ is a coaxial 2.92 mm Right-Angle Female to 3.5 mm Female adapter supporting a wide range of

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number KFR-35F+
Product Name RF Adapter Right Angle 2.92mm Female to 3.5mm Female DC - 33GHz 50Ω
Connector Type 2.92mm; 3.5mm; 2.92 mm-Female
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight DIN Male to N Female DC - 6GHz 50Ω - DINM-NF+ - Mini-Circuits
Specs
Connector Type Type N; DIN Male N
Frequency Range 6000.0 MHz
VSWR 1.08 :1
View Details
RF Adapter Straight 1.0mm Female to 1.0mm Male DC - 110 GHz 50Ω - 10F-10M+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.0mm Female
Frequency Range 110000.0 MHz
VSWR 1.06 to 1.4 :1
View Details
RF Adapter Straight 2.92mm Male to 2.92mm Male DC - 40GHz 50Ω - KM-KM50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.02 :1
View Details
RF Adapter Straight 2.92mm Female to 2.92mm Female DC - 40GHz Bulkhead 50Ω - KB-KB50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.03 :1
View Details