Mini-Circuits RF Adapter Straight 1.0mm Female to 1.35mm Female DC - 90 GHz 50Ω 10F-135F+

Description
Mini-Circuits’ 10F-135F+ is a coaxial 1.0 mm Female to 1.35 mm Female adapter supporting a wide range of applications from DC to 90 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 10F-135F+ features passivated stainless-steel construction and measures only 0.66” in length.
Request a Quote
Description
Mini-Circuits’ 10F-135F+ is a coaxial 1.0 mm Female to 1.35 mm Female adapter supporting a wide range of applications from DC to 90 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 10F-135F+ features passivated stainless-steel construction and measures only 0.66” in length.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 10F-135F+ is a coaxial adapter converting between 1.0 mm female and 1.35 mm female connectors, designed for DC to 90 GHz applications with 50 Ω impedance. It has a straight body measuring 0.66 inches in length and weighs 1.8 grams. Insertion loss is typically 0.27 dB up to 30 GHz, rising to 0.41 dB at 90 GHz. VSWR is typically 1.08:1 up to 30 GHz, and 1.11:1 at 90 GHz. The operating and storage temperature range is -55°C to +100°C. The housing is passivated stainless steel, and the part is RoHS compliant with environmental rating ENV89.

Datasheet Summary
Powered by GS/AI

The 10F-135F+ is a coaxial adapter converting between 1.0 mm female and 1.35 mm female connectors, designed for DC to 90 GHz applications with 50 Ω impedance. It has a straight body measuring 0.66 inches in length and weighs 1.8 grams. Insertion loss is typically 0.27 dB up to 30 GHz, rising to 0.41 dB at 90 GHz. VSWR is typically 1.08:1 up to 30 GHz, and 1.11:1 at 90 GHz. The operating and storage temperature range is -55°C to +100°C. The housing is passivated stainless steel, and the part is RoHS compliant with environmental rating ENV89.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight 1.0mm Female to 1.35mm Female DC - 90 GHz 50Ω - 10F-135F+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight 1.0mm Female to 1.35mm Female DC - 90 GHz 50Ω
10F-135F+
RF Adapter Straight 1.0mm Female to 1.35mm Female DC - 90 GHz 50Ω 10F-135F+
Mini-Circuits’ 10F-135F+ is a coaxial 1.0 mm Female to 1.35 mm Female adapter supporting a wide range of applications from DC to 90 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 10F-135F+ features passivated stainless-steel construction and measures only 0.66” in length.

Mini-Circuits’ 10F-135F+ is a coaxial 1.0 mm Female to 1.35 mm Female adapter supporting a wide range of applications from DC to 90 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 10F-135F+ features passivated stainless-steel construction and measures only 0.66” in length.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 10F-135F+
Product Name RF Adapter Straight 1.0mm Female to 1.35mm Female DC - 90 GHz 50Ω
Connector Type 1.0/2.3; 1.0 mm Female
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.4mm Male to 2.4mm Male DC - 50GHz 50Ω - 24M-24M+ - Mini-Circuits
Specs
Connector Type 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.01 to 1.15 :1
View Details
RF Adapter Straight 2.4mm Male to 2.4mm Male DC - 50GHz 50Ω - 24M-24M-T+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.4 mm Male
Frequency Range 50000.0 MHz
VSWR 1.04 :1
View Details
RF Adapter Straight 1.85mm Male to 2.4mm Female DC - 50GHz 50Ω - 185M-24F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.03 to 1.2 :1
View Details
RF Adapter Straight 2.92mm Male to 2.92mm Male DC - 40GHz 50Ω - KM-KM50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.02 :1
View Details