Mini-Circuits RF Adapter Straight 2.4mm Female to 3.5mm Female DC - 34.5GHz 50Ω 24F-35F+

Description
Mini-Circuits’ 24F-35F+ is a coaxial 2.4 mm-Female to 3.5 mm-Female adapter supporting a wide range of applications from DC to 34.5 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 24F-35F+ features passivated stainless-steel construction and measures only 0.83” in length. These adapters are used to enable connections between connector types that would otherwise not mate.
Request a Quote
Description
Mini-Circuits’ 24F-35F+ is a coaxial 2.4 mm-Female to 3.5 mm-Female adapter supporting a wide range of applications from DC to 34.5 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 24F-35F+ features passivated stainless-steel construction and measures only 0.83” in length. These adapters are used to enable connections between connector types that would otherwise not mate.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 24F-35F+ is a 50Ω coaxial adapter connecting 2.4 mm-Female and 3.5 mm-Female connectors for applications from DC to 34.5 GHz. It has a straight body measuring 0.83 inches in length and weighs 4.2 grams. The adapter exhibits a typical insertion loss of 0.10 dB up to 26.5 GHz and 0.16 dB from 26.5 to 34.5 GHz, with a typical VSWR of 1.07:1 up to 26.5 GHz and 1.16:1 from 26.5 to 34.5 GHz. It is constructed from passivated stainless steel and operates within a case temperature range of -45 °C to +125 °C. The part is RoHS compliant and meets environmental rating ENV152.

Datasheet Summary
Powered by GS/AI

The 24F-35F+ is a 50Ω coaxial adapter connecting 2.4 mm-Female and 3.5 mm-Female connectors for applications from DC to 34.5 GHz. It has a straight body measuring 0.83 inches in length and weighs 4.2 grams. The adapter exhibits a typical insertion loss of 0.10 dB up to 26.5 GHz and 0.16 dB from 26.5 to 34.5 GHz, with a typical VSWR of 1.07:1 up to 26.5 GHz and 1.16:1 from 26.5 to 34.5 GHz. It is constructed from passivated stainless steel and operates within a case temperature range of -45 °C to +125 °C. The part is RoHS compliant and meets environmental rating ENV152.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight 2.4mm Female to 3.5mm Female DC - 34.5GHz 50Ω - 24F-35F+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight 2.4mm Female to 3.5mm Female DC - 34.5GHz 50Ω
24F-35F+
RF Adapter Straight 2.4mm Female to 3.5mm Female DC - 34.5GHz 50Ω 24F-35F+
Mini-Circuits’ 24F-35F+ is a coaxial 2.4 mm-Female to 3.5 mm-Female adapter supporting a wide range of applications from DC to 34.5 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 24F-35F+ features passivated stainless-steel construction and measures only 0.83” in length. These adapters are used to enable connections between connector types that would otherwise not mate.

Mini-Circuits’ 24F-35F+ is a coaxial 2.4 mm-Female to 3.5 mm-Female adapter supporting a wide range of applications from DC to 34.5 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 24F-35F+ features passivated stainless-steel construction and measures only 0.83” in length. These adapters are used to enable connections between connector types that would otherwise not mate.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 24F-35F+
Product Name RF Adapter Straight 2.4mm Female to 3.5mm Female DC - 34.5GHz 50Ω
Connector Type 2.4mm; 3.5mm; 2.4 mm-Female
Unlock Full Specs
to access all available technical data

Similar Products

WR22 UG383/U to 2.4mm Female Waveguide to Coax Adapter Right Angle 33 - 50GHz - WR22-VFR+ - Mini-Circuits
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm
View Details
RF Adapter Straight N Female to N Female DC - 9GHz Flange 50Ω - NFFL-NF50+ - Mini-Circuits
Specs
Connector Type Type N
Frequency Range 9000.0 MHz
VSWR 1.06 to 1.2 :1
View Details
RF Adapter Straight SMA Female to SMA Male DC - 18GHz 50Ω - SF-SM50+ - Mini-Circuits
Specs
Connector Type SMA
Frequency Range 18000.0 MHz
VSWR 1.15 :1
View Details
RF Adapter Straight SMA Female to SMA Female DC - 27GHz Bulkhead 50Ω - SB-SF50-27+ - Mini-Circuits
Specs
Connector Type SMA; SMA Female Bulkhead
Frequency Range 27000.0 MHz
VSWR 1.02 to 1.2 :1
View Details