Mini-Circuits RF Adapter Straight 2.92mm Female to 2.4mm Female DC - 40GHz Bulkhead 50Ω 24B-KB+

Description
Mini-Circuits’ 24B-KB+ is a coaxial 2.92 mm-F to 2.4 mm-F with bulkhead adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 24B-KB+
Request a Quote
Description
Mini-Circuits’ 24B-KB+ is a coaxial 2.92 mm-F to 2.4 mm-F with bulkhead adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 24B-KB+
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 24B-KB+ is a 50Ω coaxial bulkhead adapter connecting 2.92 mm-female and 2.4 mm-female interfaces, operating from DC to 40 GHz. It features passivated stainless steel construction, measures 0.74 inches in length and 0.43 inches in diameter, and weighs 4.3 grams. The adapter exhibits an insertion loss of up to 0.4 dB and a VSWR of up to 1.25:1 across its frequency range. It operates reliably from -55°C to +100°C.

Datasheet Summary
Powered by GS/AI

The 24B-KB+ is a 50Ω coaxial bulkhead adapter connecting 2.92 mm-female and 2.4 mm-female interfaces, operating from DC to 40 GHz. It features passivated stainless steel construction, measures 0.74 inches in length and 0.43 inches in diameter, and weighs 4.3 grams. The adapter exhibits an insertion loss of up to 0.4 dB and a VSWR of up to 1.25:1 across its frequency range. It operates reliably from -55°C to +100°C.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight 2.92mm Female to 2.4mm Female DC - 40GHz Bulkhead 50Ω - 24B-KB+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight 2.92mm Female to 2.4mm Female DC - 40GHz Bulkhead 50Ω
24B-KB+
RF Adapter Straight 2.92mm Female to 2.4mm Female DC - 40GHz Bulkhead 50Ω 24B-KB+
Mini-Circuits’ 24B-KB+ is a coaxial 2.92 mm-F to 2.4 mm-F with bulkhead adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 24B-KB+

Mini-Circuits’ 24B-KB+ is a coaxial 2.92 mm-F to 2.4 mm-F with bulkhead adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 24B-KB+

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 24B-KB+
Product Name RF Adapter Straight 2.92mm Female to 2.4mm Female DC - 40GHz Bulkhead 50Ω
Connector Type 2.4mm; 2.92mm
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle 2.92mm Male to 2.92mm Male DC - 40GHz 50Ω - KMR-KM50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.06 :1
View Details
RF Adapter Straight N Female to SMA Male DC - 18GHz 50Ω - NF-SM50+ - Mini-Circuits
Specs
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
VSWR 1.15 :1
View Details
RF Adapter Straight 2.4mm Male to 3.5mm Female DC - 34.5GHz 50Ω - 24M-35F+ - Mini-Circuits
Specs
Connector Type 2.4mm; 3.5mm; 2.4 mm-Male
Frequency Range 34500.0 MHz
VSWR 1.06 :1
View Details
RF Adapter Straight 1.85mm Male to 2.4mm Male DC - 50GHz 50Ω - 185M-24M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.03 to 1.2 :1
View Details