Mini-Circuits RF Adapter Straight 1.85mm Male to 2.4mm Male DC - 50GHz 50Ω 185M-24M+

Description
Mini-Circuits’ 185M-24M+ is a coaxial 1.85 mm-M to 2.4 mm-M adapter supporting a wide range of applications from DC to 50 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 185M-24M+ features passivated stainless steel construction and measures only 1.07” in length.
Request a Quote Datasheet
Description
Mini-Circuits’ 185M-24M+ is a coaxial 1.85 mm-M to 2.4 mm-M adapter supporting a wide range of applications from DC to 50 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 185M-24M+ features passivated stainless steel construction and measures only 1.07” in length.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight 1.85mm Male to 2.4mm Male DC - 50GHz 50Ω - 185M-24M+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight 1.85mm Male to 2.4mm Male DC - 50GHz 50Ω
185M-24M+
RF Adapter Straight 1.85mm Male to 2.4mm Male DC - 50GHz 50Ω 185M-24M+
Mini-Circuits’ 185M-24M+ is a coaxial 1.85 mm-M to 2.4 mm-M adapter supporting a wide range of applications from DC to 50 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 185M-24M+ features passivated stainless steel construction and measures only 1.07” in length.

Mini-Circuits’ 185M-24M+ is a coaxial 1.85 mm-M to 2.4 mm-M adapter supporting a wide range of applications from DC to 50 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 185M-24M+ features passivated stainless steel construction and measures only 1.07” in length.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 185M-24M+
Product Name RF Adapter Straight 1.85mm Male to 2.4mm Male DC - 50GHz 50Ω
Connector Type 1.85mm; 2.4mm
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle 2.4mm Male to 2.4mm Male DC - 50GHz 50Ω - 24MR-24M-T+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.4 mm Male
Frequency Range 50000.0 MHz
VSWR 1.1 :1
View Details
RF Adapter Straight SMA Male to BNC Female DC - 2GHz 50Ω - SM-BF50+ - Mini-Circuits
Specs
Connector Type BNC; SMA
Frequency Range 2000.0 MHz
VSWR 1.2 :1
View Details
RF Adapter Right-Angle 1.85mm Female to 1.85mm Female DC - 67GHz 50Ω - 185FR-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.85 mm-Female
Frequency Range 67000.0 MHz
VSWR 1.08 :1
View Details
RF Adapter Right-Angle 1.85mm Female to 2.92mm Female DC - 40GHz 50Ω - 185FR-KF+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.92mm; 1.85 mm-Female
Frequency Range 40000.0 MHz
VSWR 1.09 :1
View Details