Mini-Circuits RF Adapter Straight DIN Male to N Female DC - 6GHz 50Ω DINM-NF+

Description
Mini-Circuits’ DINM-NF+ is a coaxial DIN male to N-type female adapter supporting a wide range of applications from DC to 6 GHz. This model provides excellent VSWR and low insertion loss over the frequency band. The DINM-NF+ features passivated stainless steel construction with a gold-plated beryllium copper center pin and measures only 1.52" in length.
Request a Quote Datasheet
Description
Mini-Circuits’ DINM-NF+ is a coaxial DIN male to N-type female adapter supporting a wide range of applications from DC to 6 GHz. This model provides excellent VSWR and low insertion loss over the frequency band. The DINM-NF+ features passivated stainless steel construction with a gold-plated beryllium copper center pin and measures only 1.52" in length.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight DIN Male to N Female DC - 6GHz 50Ω - DINM-NF+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight DIN Male to N Female DC - 6GHz 50Ω
DINM-NF+
RF Adapter Straight DIN Male to N Female DC - 6GHz 50Ω DINM-NF+
Mini-Circuits’ DINM-NF+ is a coaxial DIN male to N-type female adapter supporting a wide range of applications from DC to 6 GHz. This model provides excellent VSWR and low insertion loss over the frequency band. The DINM-NF+ features passivated stainless steel construction with a gold-plated beryllium copper center pin and measures only 1.52" in length.

Mini-Circuits’ DINM-NF+ is a coaxial DIN male to N-type female adapter supporting a wide range of applications from DC to 6 GHz. This model provides excellent VSWR and low insertion loss over the frequency band. The DINM-NF+ features passivated stainless steel construction with a gold-plated beryllium copper center pin and measures only 1.52" in length.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number DINM-NF+
Product Name RF Adapter Straight DIN Male to N Female DC - 6GHz 50Ω
Connector Type Type N; DIN Male N
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight SMA Female to SMA Male DC - 18GHz Quick Connect 50Ω - SF-MQK50+ - Mini-Circuits
Specs
Connector Type SMA
Frequency Range 18000.0 MHz
VSWR 1.15 to 1.25 :1
View Details
RF Adapter Straight 1.85mm Male to 1.85mm Female DC - 67GHz 50Ω - 185M-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm
Frequency Range 67000.0 MHz
VSWR 1.02 to 1.25 :1
View Details
RF Adapter Straight SMA Male to BNC Female DC - 2GHz 50Ω - SM-BF50+ - Mini-Circuits
Specs
Connector Type BNC; SMA
Frequency Range 2000.0 MHz
VSWR 1.2 :1
View Details
RF Adapter Right-Angle 1.85mm Female to 2.4mm Male DC - 50GHz 50Ω - 185FR-24M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm; 1.85 mm-Female
Frequency Range 50000.0 MHz
VSWR 1.06 :1
View Details