Mini-Circuits RF Adapter Straight 1.85mm Male to 2.92mm Female DC - 40GHz 50Ω 185M-KF+

Description
Mini-Circuits’ 185M-KF+ is a coaxial 1.85 mm-M to 2.92 mm-F adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 185M-KF+ features passivated stainless steel construction and measures only 0.79” in length.
Request a Quote
Description
Mini-Circuits’ 185M-KF+ is a coaxial 1.85 mm-M to 2.92 mm-F adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 185M-KF+ features passivated stainless steel construction and measures only 0.79” in length.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 185M-KF+ is a coaxial adapter that connects 1.85 mm-male and 2.92 mm-female interfaces for DC to 40 GHz applications. It features passivated stainless steel construction, measures 0.79 inches in length, and weighs 3.9 grams. Insertion loss is typically 0.12 dB up to 18 GHz, rising to 0.22 dB at 40 GHz. VSWR is typically 1.04:1 across the band, with a maximum of 1.15:1. The operating and storage temperature range is -55°C to +100°C.

Datasheet Summary
Powered by GS/AI

The 185M-KF+ is a coaxial adapter that connects 1.85 mm-male and 2.92 mm-female interfaces for DC to 40 GHz applications. It features passivated stainless steel construction, measures 0.79 inches in length, and weighs 3.9 grams. Insertion loss is typically 0.12 dB up to 18 GHz, rising to 0.22 dB at 40 GHz. VSWR is typically 1.04:1 across the band, with a maximum of 1.15:1. The operating and storage temperature range is -55°C to +100°C.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight 1.85mm Male to 2.92mm Female DC - 40GHz 50Ω - 185M-KF+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight 1.85mm Male to 2.92mm Female DC - 40GHz 50Ω
185M-KF+
RF Adapter Straight 1.85mm Male to 2.92mm Female DC - 40GHz 50Ω 185M-KF+
Mini-Circuits’ 185M-KF+ is a coaxial 1.85 mm-M to 2.92 mm-F adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 185M-KF+ features passivated stainless steel construction and measures only 0.79” in length.

Mini-Circuits’ 185M-KF+ is a coaxial 1.85 mm-M to 2.92 mm-F adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 185M-KF+ features passivated stainless steel construction and measures only 0.79” in length.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 185M-KF+
Product Name RF Adapter Straight 1.85mm Male to 2.92mm Female DC - 40GHz 50Ω
Connector Type 1.85mm; 2.92mm
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight DIN Female to N Male DC - 6GHz 50Ω - DINF-NM+ - Mini-Circuits
Specs
Connector Type Type N; DIN Female
Frequency Range 6000.0 MHz
VSWR 1.07 :1
View Details
RF Adapter Straight SMP Female to SMA Male DC - 18GHz 50Ω - SMPF-SM50+ - Mini-Circuits
Specs
Connector Type SMA; SMP
Frequency Range 18000.0 MHz
VSWR 1.06 to 1.2 :1
View Details
RF Adapter Straight 2.92mm Female to 2.4mm Female DC - 40GHz 50Ω - KF-24F+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
1.0 mm-Female to WR12 UG387/U Flange Waveguide Coax Adapter Right Angle 60 – 90 GHz - WR12-10R+ - Mini-Circuits
Specs
Adapter Type Coaxial / Waveguide
Connector Type WR12 UG387/U Flange 1.
Frequency Range 90000.0 MHz
View Details