Mini-Circuits RF Adapter Straight N Female to SMA Male DC - 18GHz Flange 50Ω NFFL-SM50+

Description
Mini-Circuits’ NFFL-SM50+ is a N-Female to SMA-Male adapter supporting a wide range of applications from DC to 18 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The NFFL-SM50+ features tri-metal plated brass housing and Gold-plated beryllium copper construction center contact.
Request a Quote
Description
Mini-Circuits’ NFFL-SM50+ is a N-Female to SMA-Male adapter supporting a wide range of applications from DC to 18 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The NFFL-SM50+ features tri-metal plated brass housing and Gold-plated beryllium copper construction center contact.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Mini-Circuits NFFL-SM50+ is a 50Ω coaxial adapter connecting N-female and SMA-male connectors for DC to 18 GHz applications. It has a case style DJ1808-1 and weighs 36 grams. The adapter operates from -45°C to 100°C with a typical insertion loss of 0.14 dB and a typical VSWR of 1.17:1 across the full frequency range. The housing is tri-metal plated brass with a gold-plated beryllium copper center contact.

Datasheet Summary
Powered by GS/AI

The Mini-Circuits NFFL-SM50+ is a 50Ω coaxial adapter connecting N-female and SMA-male connectors for DC to 18 GHz applications. It has a case style DJ1808-1 and weighs 36 grams. The adapter operates from -45°C to 100°C with a typical insertion loss of 0.14 dB and a typical VSWR of 1.17:1 across the full frequency range. The housing is tri-metal plated brass with a gold-plated beryllium copper center contact.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight N Female to SMA Male DC - 18GHz Flange 50Ω - NFFL-SM50+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight N Female to SMA Male DC - 18GHz Flange 50Ω
NFFL-SM50+
RF Adapter Straight N Female to SMA Male DC - 18GHz Flange 50Ω NFFL-SM50+
Mini-Circuits’ NFFL-SM50+ is a N-Female to SMA-Male adapter supporting a wide range of applications from DC to 18 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The NFFL-SM50+ features tri-metal plated brass housing and Gold-plated beryllium copper construction center contact.

Mini-Circuits’ NFFL-SM50+ is a N-Female to SMA-Male adapter supporting a wide range of applications from DC to 18 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The NFFL-SM50+ features tri-metal plated brass housing and Gold-plated beryllium copper construction center contact.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number NFFL-SM50+
Product Name RF Adapter Straight N Female to SMA Male DC - 18GHz Flange 50Ω
Connector Type Type N; SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight N Male to N Male DC - 18GHz 50Ω - NM-NM50-18+ - Mini-Circuits
Specs
Connector Type Type N
Frequency Range 18000.0 MHz
VSWR 1.03 to 1.3 :1
View Details
RF Adapter Straight 3.5mm Female to 3.5mm Female DC - 34GHz 50Ω - 35F-35F50+ - Mini-Circuits
Specs
Connector Type 3.5mm
Frequency Range 34000.0 MHz
VSWR 1.05 to 1.25 :1
View Details
RF Adapter Right-Angle 1.85mm Female to 2.92mm Female DC - 40GHz 50Ω - 185FR-KF+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.92mm; 1.85 mm-Female
Frequency Range 40000.0 MHz
VSWR 1.09 :1
View Details
RF Adapter Straight DIN Female to DIN Male DC - 6GHz 50Ω - DINF-DINM+ - Mini-Circuits
Specs
Connector Type DIN Female
Frequency Range 6000.0 MHz
VSWR 1.05 :1
View Details