Mini-Circuits RF Adapter Right-Angle 1.85mm Female to 1.85mm Female DC - 67GHz 50Ω 185FR-185F+

Description
Mini-Circuits’ 185FR-185F+ is a coaxial 1.85 mm Female Right Angle to 1.85 mm Female adapter supporting a wide range of applications from DC to 67 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 185FR-185F+ features passivated stainless-steel construction and measures only 0.703” in length.
Request a Quote
Description
Mini-Circuits’ 185FR-185F+ is a coaxial 1.85 mm Female Right Angle to 1.85 mm Female adapter supporting a wide range of applications from DC to 67 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 185FR-185F+ features passivated stainless-steel construction and measures only 0.703” in length.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Mini-Circuits 185FR-185F+ is a 50 Ω coaxial adapter connecting two 1.85 mm female connectors in a right-angle configuration, operating from DC to 67 GHz. It measures 0.703 inches in length and weighs 6.7 grams, with passivated stainless-steel construction. Typical insertion loss ranges from 0.17 dB at DC-30 GHz to 0.46 dB at 50-67 GHz, and typical VSWR ranges from 1.08:1 at DC-30 GHz to 1.10:1 at 50-67 GHz. The operating and storage case temperature range is -45 °C to +125 °C. The part is RoHS compliant and meets environmental rating ENV152.

Datasheet Summary
Powered by GS/AI

The Mini-Circuits 185FR-185F+ is a 50 Ω coaxial adapter connecting two 1.85 mm female connectors in a right-angle configuration, operating from DC to 67 GHz. It measures 0.703 inches in length and weighs 6.7 grams, with passivated stainless-steel construction. Typical insertion loss ranges from 0.17 dB at DC-30 GHz to 0.46 dB at 50-67 GHz, and typical VSWR ranges from 1.08:1 at DC-30 GHz to 1.10:1 at 50-67 GHz. The operating and storage case temperature range is -45 °C to +125 °C. The part is RoHS compliant and meets environmental rating ENV152.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Right-Angle 1.85mm Female to 1.85mm Female DC - 67GHz 50Ω - 185FR-185F+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Right-Angle 1.85mm Female to 1.85mm Female DC - 67GHz 50Ω
185FR-185F+
RF Adapter Right-Angle 1.85mm Female to 1.85mm Female DC - 67GHz 50Ω 185FR-185F+
Mini-Circuits’ 185FR-185F+ is a coaxial 1.85 mm Female Right Angle to 1.85 mm Female adapter supporting a wide range of applications from DC to 67 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 185FR-185F+ features passivated stainless-steel construction and measures only 0.703” in length.

Mini-Circuits’ 185FR-185F+ is a coaxial 1.85 mm Female Right Angle to 1.85 mm Female adapter supporting a wide range of applications from DC to 67 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 185FR-185F+ features passivated stainless-steel construction and measures only 0.703” in length.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 185FR-185F+
Product Name RF Adapter Right-Angle 1.85mm Female to 1.85mm Female DC - 67GHz 50Ω
Connector Type 1.85mm; 1.85 mm-Female
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight SMA Female to 3.5mm Male DC - 26.5GHz 50Ω - SF-35M50+ - Mini-Circuits
Specs
Connector Type SMA; 3.5mm
Frequency Range 26500.0 MHz
VSWR 1.04 to 1.26 :1
View Details
RF Adapter Straight 2.92mm Female to 2.4mm Female DC - 40GHz 50Ω - KF-24F+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
RF Adapter Straight 1.35mm Female to 1.85mm Male DC - 67 GHz 50Ω - 135F-185M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm Female
Frequency Range 67000.0 MHz
VSWR 1.03 :1
View Details
RF Adapter Straight DIN Female to DIN Male DC - 6GHz 50Ω - DINF-DINM+ - Mini-Circuits
Specs
Connector Type DIN Female
Frequency Range 6000.0 MHz
VSWR 1.05 :1
View Details