Mini-Circuits RF Adapter Straight 2.92mm Female to 2.4mm Female DC - 40GHz 50Ω KF-24F+

Description
Mini-Circuits’ KF-24F+ is a coaxial 2.92 mm Female to 2.4 mm Female adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The KF-24F+ features passivated stainless steel construction and measures only 0.8” (l) x 0.28” (dia.).
Request a Quote Datasheet
Description
Mini-Circuits’ KF-24F+ is a coaxial 2.92 mm Female to 2.4 mm Female adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The KF-24F+ features passivated stainless steel construction and measures only 0.8” (l) x 0.28” (dia.).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight 2.92mm Female to 2.4mm Female DC - 40GHz 50Ω - KF-24F+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight 2.92mm Female to 2.4mm Female DC - 40GHz 50Ω
KF-24F+
RF Adapter Straight 2.92mm Female to 2.4mm Female DC - 40GHz 50Ω KF-24F+
Mini-Circuits’ KF-24F+ is a coaxial 2.92 mm Female to 2.4 mm Female adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The KF-24F+ features passivated stainless steel construction and measures only 0.8” (l) x 0.28” (dia.).

Mini-Circuits’ KF-24F+ is a coaxial 2.92 mm Female to 2.4 mm Female adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The KF-24F+ features passivated stainless steel construction and measures only 0.8” (l) x 0.28” (dia.).

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number KF-24F+
Product Name RF Adapter Straight 2.92mm Female to 2.4mm Female DC - 40GHz 50Ω
Connector Type 2.4mm; 2.92mm
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right-Angle 1.85mm Female to 2.4mm Female DC - 50GHz 50Ω - 185FR-24F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm; 1.85 mm-Female
Frequency Range 50000.0 MHz
VSWR 1.05 :1
View Details
RF Adapter Straight 2.4mm Female to 2.4mm Female DC - 50GHz 50Ω - 24F-24F+ - Mini-Circuits
Specs
Connector Type 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.01 to 1.15 :1
View Details
RF Adapter Right Angle 2.4mm Male to 3.5mm Male DC - 33GHz 50Ω - 24MR-35M+ - Mini-Circuits
Specs
Connector Type 2.4mm; 3.5mm; 2.4 mm-Male
Frequency Range 33000.0 MHz
VSWR 1.11 :1
View Details
RF Adapter Straight SMA Female to SMA Male Reverse Polarity DC - 12GHz 50Ω - SF-SMRP50+ - Mini-Circuits
Specs
Connector Type SMA
Frequency Range 12000.0 MHz
VSWR -1.05 to 1.2 :1
View Details