Mini-Circuits Hand-Flex Interconnect, 0.141" center diameter, 3.0 GHz, 8.0″ 141-8BM+

Description
Mini-Circuits' 141 BM+ Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental test chambers and more. The hand-formable cable provides a minimum bend radius of 8 mm to accommodate tight layouts without the need for bending tools, adapters or brackets. BNC male connectors make these cables ideal for connection of assemblies with BNC connector types. 141 BM+ Series cables are available in a variety of lengths to meet your system needs.
Request a Quote
Description
Mini-Circuits' 141 BM+ Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental test chambers and more. The hand-formable cable provides a minimum bend radius of 8 mm to accommodate tight layouts without the need for bending tools, adapters or brackets. BNC male connectors make these cables ideal for connection of assemblies with BNC connector types. 141 BM+ Series cables are available in a variety of lengths to meet your system needs.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Mini-Circuits' 141-8BM+ is an 8-inch Hand-Flex™ coaxial cable with BNC male connectors, designed for interconnecting RF components in communication, military, aerospace, and test systems. It has a 50 Ω impedance, operates from DC to 3 GHz, and supports a minimum bend radius of 8 mm without bending tools. Insertion loss is 0.12 dB typ. at DC and 0.45 dB max. at 3 GHz, with return loss ranging from 19 dB min. to 36 dB typ. across the band. Power handling is 546 W at 0.5 GHz and 180 W at 3 GHz. The cable features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, copper braid outer shield with tin soaking, and an FEP blue jacket. Operating and storage temperature range is -55 °C to +105 °C. Physical dimensions are 203.20 mm length, 14.48 mm connector diameter, and 14.99 mm overall diameter. The cable weighs 29.54 grams.

Datasheet Summary
Powered by GS/AI

Mini-Circuits' 141-8BM+ is an 8-inch Hand-Flex™ coaxial cable with BNC male connectors, designed for interconnecting RF components in communication, military, aerospace, and test systems. It has a 50 Ω impedance, operates from DC to 3 GHz, and supports a minimum bend radius of 8 mm without bending tools. Insertion loss is 0.12 dB typ. at DC and 0.45 dB max. at 3 GHz, with return loss ranging from 19 dB min. to 36 dB typ. across the band. Power handling is 546 W at 0.5 GHz and 180 W at 3 GHz. The cable features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, copper braid outer shield with tin soaking, and an FEP blue jacket. Operating and storage temperature range is -55 °C to +105 °C. Physical dimensions are 203.20 mm length, 14.48 mm connector diameter, and 14.99 mm overall diameter. The cable weighs 29.54 grams.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.141
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.141" center diameter, 3.0 GHz, 8.0″
141-8BM+
Hand-Flex Interconnect, 0.141" center diameter, 3.0 GHz, 8.0″ 141-8BM+
Mini-Circuits' 141 BM+ Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental test chambers and more. The hand-formable cable provides a minimum bend radius of 8 mm to accommodate tight layouts without the need for bending tools, adapters or brackets. BNC male connectors make these cables ideal for connection of assemblies with BNC connector types. 141 BM+ Series cables are available in a variety of lengths to meet your system needs.

Mini-Circuits' 141 BM+ Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental test chambers and more. The hand-formable cable provides a minimum bend radius of 8 mm to accommodate tight layouts without the need for bending tools, adapters or brackets. BNC male connectors make these cables ideal for connection of assemblies with BNC connector types. 141 BM+ Series cables are available in a variety of lengths to meet your system needs.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-141-8BM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-141-8BM+-ND
Coaxial Cables (RF) 3157-141-8BM+-ND
"COAX CABLE BNC TO BNC 8"""

"COAX CABLE BNC TO BNC 8"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 141-8BM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
141-8BM+
Cable Assemblies - Coaxial Cables (RF) 141-8BM+
HAND-FLEX , 3.0 GHZ

HAND-FLEX , 3.0 GHZ

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 141-8BM+ 3157-141-8BM+-ND 141-8BM+
Product Name Hand-Flex Interconnect, 0.141" center diameter, 3.0 GHz, 8.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.17 ft (3.56 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Precision Test Cable, 18.0 GHz, 2.0 ft. (0.61m) - CBL2SMQ-SM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details