Mini-Circuits Precision Test Cable, 18.0 GHz, 2.0 ft. (0.61m) CBL2SMQ-SM+

Description
Precision Test Cable, 18.0 GHz, 2.0 ft. (0.61m)
Request a Quote
Description
Precision Test Cable, 18.0 GHz, 2.0 ft. (0.61m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CBL2SMQ-SM+ is a 50 Ω test cable with SMA-male connectors on both ends, designed for DC to 18 GHz applications. It is 2 feet (0.61 meters) long and features a triple-shielded construction with a blue FEP jacket. The cable operates reliably over a temperature range of -55°C to +105°C and offers shielding effectiveness greater than 100 dB. Insertion loss ranges from 0.4 dB at DC to 1.75 dB at 18 GHz. Return loss exceeds 17 dB across all frequencies. Connectors are made of passivated stainless steel with gold-plated beryllium copper center contacts. Physical dimensions are 10.67 mm in diameter and 7.92 mm in width. A six-month guarantee covers connector attachment failure under normal use.

Datasheet Summary
Powered by GS/AI

CBL2SMQ-SM+ is a 50 Ω test cable with SMA-male connectors on both ends, designed for DC to 18 GHz applications. It is 2 feet (0.61 meters) long and features a triple-shielded construction with a blue FEP jacket. The cable operates reliably over a temperature range of -55°C to +105°C and offers shielding effectiveness greater than 100 dB. Insertion loss ranges from 0.4 dB at DC to 1.75 dB at 18 GHz. Return loss exceeds 17 dB across all frequencies. Connectors are made of passivated stainless steel with gold-plated beryllium copper center contacts. Physical dimensions are 10.67 mm in diameter and 7.92 mm in width. A six-month guarantee covers connector attachment failure under normal use.

Suppliers

Company
Product
Description
Supplier Links
Precision Test Cable, 18.0 GHz, 2.0 ft. (0.61m) - CBL2SMQ-SM+ - Mini-Circuits
Brooklyn, NY, United States
Precision Test Cable, 18.0 GHz, 2.0 ft. (0.61m)
CBL2SMQ-SM+
Precision Test Cable, 18.0 GHz, 2.0 ft. (0.61m) CBL2SMQ-SM+
Precision Test Cable, 18.0 GHz, 2.0 ft. (0.61m)

Precision Test Cable, 18.0 GHz, 2.0 ft. (0.61m)

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number CBL2SMQ-SM+
Product Name Precision Test Cable, 18.0 GHz, 2.0 ft. (0.61m)
Cable Length 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.25 ft (3.81 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Phase-Stable Flex Cable, DC-26.5 GHz., 15.0 ft. (4.5m) - CBN-15FT-SMSM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type SMA-Male
View Details
2 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 3.33 ft (10.16 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers