Mini-Circuits Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 10.0″ 086-10SMR+

Description
The 086 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains its shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage while remaining flexible for easy bending Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor.
Request a Quote
Description
The 086 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains its shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage while remaining flexible for easy bending Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 086-10SMR+ is a 10-inch, 50Ω Hand-Flex™ coaxial cable with right-angle SMA male connectors, designed for DC to 18 GHz applications. It features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and a tin-soaked copper braid shield. The cable supports a minimum 6 mm bend radius, has an insertion loss of up to 1.64 dB at 18 GHz, and a return loss of 18 dB typ. at 18 GHz. It handles up to 35 W at 18 GHz at sea level and operates from -55 °C to +105 °C. The connector has a passivated stainless-steel anti-torque nut and gold-plated brass center pin. The cable is jacketed in blue FEP.

Datasheet Summary
Powered by GS/AI

The 086-10SMR+ is a 10-inch, 50Ω Hand-Flex™ coaxial cable with right-angle SMA male connectors, designed for DC to 18 GHz applications. It features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and a tin-soaked copper braid shield. The cable supports a minimum 6 mm bend radius, has an insertion loss of up to 1.64 dB at 18 GHz, and a return loss of 18 dB typ. at 18 GHz. It handles up to 35 W at 18 GHz at sea level and operates from -55 °C to +105 °C. The connector has a passivated stainless-steel anti-torque nut and gold-plated brass center pin. The cable is jacketed in blue FEP.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.086
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 10.0″
086-10SMR+
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 10.0″ 086-10SMR+
The 086 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains its shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage while remaining flexible for easy bending Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor.

The 086 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains its shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage while remaining flexible for easy bending Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-086-10SMR+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-086-10SMR+-ND
Coaxial Cables (RF) 3157-086-10SMR+-ND
"COAX CBL SMA TO SMA 10"""

"COAX CBL SMA TO SMA 10"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 086-10SMR+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
086-10SMR+
Cable Assemblies - Coaxial Cables (RF) 086-10SMR+
CBL ASSY SMA PLUG TO PLUG 10"

CBL ASSY SMA PLUG TO PLUG 10"

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 086-10SMR+ 3157-086-10SMR+-ND 086-10SMR+
Product Name Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 10.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
2 suppliers
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) - CBL3SMQ-SM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.67 ft (5.08 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers