Mini-Circuits Hand-Flex Interconnect, 0.141" center diameter, 12.5 GHz, 24.0″ 141-24SMNB+

Description
141 SMNB+ Series Hand-Flex™ coaxial cables are ideal for integrating rack-mounted coaxial components and sub-assemblies in tight spaces and dense system configurations. N-Type female bulkhead connector at one end is equipped With a nickel -plated brass flange for secure connections to rack mounted equipment. SMA-connector has a passivated stainless steel coupling nut over a gold-plated stainless steel connector body. The outer shield is tin-soaked copper braid, Which minimizes signal leakage With high flexibility for easy bending, and dielectric is Low loss PTFE. 141 SMNB+ Series Hand-Flex coaxial cables are available in various lengths for different system requirements.
Request a Quote
Description
141 SMNB+ Series Hand-Flex™ coaxial cables are ideal for integrating rack-mounted coaxial components and sub-assemblies in tight spaces and dense system configurations. N-Type female bulkhead connector at one end is equipped With a nickel -plated brass flange for secure connections to rack mounted equipment. SMA-connector has a passivated stainless steel coupling nut over a gold-plated stainless steel connector body. The outer shield is tin-soaked copper braid, Which minimizes signal leakage With high flexibility for easy bending, and dielectric is Low loss PTFE. 141 SMNB+ Series Hand-Flex coaxial cables are available in various lengths for different system requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 141-24SMNB+ is a 24-inch, 50Ω Hand-Flex™ coaxial cable with an SMA male connector and an N-type female bulkhead connector, designed for flexible interconnects in dense RF systems. It has an 8 mm minimum bend radius, supports frequencies from DC to 6 GHz, and exhibits a typical insertion loss of 0.75 dB at 6 GHz and a typical return loss of 20 dB. The cable features a tin-soaked copper braid shield, solid PTFE dielectric, and an anti-torque nut to prevent connector stress during installation. Power handling is rated at 156 W at 6 GHz and 546 W at 0.5 GHz at sea level. The outer jacket is blue FEP, and the operating and storage temperature range is -55 °C to +105 °C. The overall length is 609.6 mm, with a diameter of 9.14 mm and a weight of 68.73 grams.

Datasheet Summary
Powered by GS/AI

The 141-24SMNB+ is a 24-inch, 50Ω Hand-Flex™ coaxial cable with an SMA male connector and an N-type female bulkhead connector, designed for flexible interconnects in dense RF systems. It has an 8 mm minimum bend radius, supports frequencies from DC to 6 GHz, and exhibits a typical insertion loss of 0.75 dB at 6 GHz and a typical return loss of 20 dB. The cable features a tin-soaked copper braid shield, solid PTFE dielectric, and an anti-torque nut to prevent connector stress during installation. Power handling is rated at 156 W at 6 GHz and 546 W at 0.5 GHz at sea level. The outer jacket is blue FEP, and the operating and storage temperature range is -55 °C to +105 °C. The overall length is 609.6 mm, with a diameter of 9.14 mm and a weight of 68.73 grams.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.141
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.141" center diameter, 12.5 GHz, 24.0″
141-24SMNB+
Hand-Flex Interconnect, 0.141" center diameter, 12.5 GHz, 24.0″ 141-24SMNB+
141 SMNB+ Series Hand-Flex™ coaxial cables are ideal for integrating rack-mounted coaxial components and sub-assemblies in tight spaces and dense system configurations. N-Type female bulkhead connector at one end is equipped With a nickel -plated brass flange for secure connections to rack mounted equipment. SMA-connector has a passivated stainless steel coupling nut over a gold-plated stainless steel connector body. The outer shield is tin-soaked copper braid, Which minimizes signal leakage With high flexibility for easy bending, and dielectric is Low loss PTFE. 141 SMNB+ Series Hand-Flex coaxial cables are available in various lengths for different system requirements.

141 SMNB+ Series Hand-Flex™ coaxial cables are ideal for integrating rack-mounted coaxial components and sub-assemblies in tight spaces and dense system configurations. N-Type female bulkhead connector at one end is equipped With a nickel -plated brass flange for secure connections to rack mounted equipment. SMA-connector has a passivated stainless steel coupling nut over a gold-plated stainless steel connector body. The outer shield is tin-soaked copper braid, Which minimizes signal leakage With high flexibility for easy bending, and dielectric is Low loss PTFE. 141 SMNB+ Series Hand-Flex coaxial cables are available in various lengths for different system requirements.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-141-24SMNB+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-141-24SMNB+-ND
Coaxial Cables (RF) 3157-141-24SMNB+-ND
"COAX CBL SMA TO N-TYPE 24"""

"COAX CBL SMA TO N-TYPE 24"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 141-24SMNB+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
141-24SMNB+
Cable Assemblies - Coaxial Cables (RF) 141-24SMNB+
HAND-FLEX , 12.5 GHZ

HAND-FLEX , 12.5 GHZ

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 141-24SMNB+ 3157-141-24SMNB+-ND 141-24SMNB+
Product Name Hand-Flex Interconnect, 0.141" center diameter, 12.5 GHz, 24.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.1667 ft (0.5080 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Precision Test Cable, 18.0 GHz, 3.28 ft. (1.0m) - CBL-1M-NMNM+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5833 ft (1.78 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.08 ft (3.3 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers